Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
SDRAM Memory IC 64Mbit Parallel 166 MHz 5.4 ns 54-TSOP II
IC DRAM 64MBIT PAR 54TSOP II
IC DRAM 64MBIT PAR 54TSOP II
| Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AS4C4M16S-6TINTR | AS4C4M16S-6TINTR | AS4C4M16S-6TINTR | AS4C4M16S-6TINTR |
| Product Name | SDRAM,64M,3.3V,166MHz,4M x 16,54pin TSOP II | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Package Type | TSOP; 54pin TSOP II | 54-TSOP (0.400\", 10.16mm Width) | ||
| Access Time | 5.4 ns | 5.4 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) |