Alliance Memory, Inc. Memory IC and Storage Component AS4C256M16D3LB-12BIN

Description
IC DRAM 4GBIT PARALLEL 96FBGA Product overview: AS4C256M16D3LB-12BIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C256M16D3LB-1 2BIN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 4GBIT PARALLEL 96FBGA Product overview: AS4C256M16D3LB-12BIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C256M16D3LB-1 2BIN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-AS4C256M16D3LB-12BIN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS4C256M16D3LB-12BIN
Memory IC and Storage Component 774-AS4C256M16D3LB-12BIN
IC DRAM 4GBIT PARALLEL 96FBGA Product overview: AS4C256M16D3LB-12BIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C256M16D3LB-1 2BIN can be used for catalog matching and distributor lookup.

IC DRAM 4GBIT PARALLEL 96FBGA Product overview: AS4C256M16D3LB-12BIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C256M16D3LB-12BIN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - AS4C256M16D3LB-12BIN - 804825-AS4C256M16D3LB-12BIN - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - AS4C256M16D3LB-12BIN
804825-AS4C256M16D3LB-12BIN
Memory - SDRAM - AS4C256M16D3LB-12BIN 804825-AS4C256M16D3LB-12BIN
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 804825-AS4C256M16D3L B-12BIN Packaging: Tray Mounting Style: SMD Technology: SDRAM - DDR3L Memory Type: Volatile Memory Size: 4Gb (256M x 16) Access Time: 20ns Supplier Device Package: 96-FBGA (13.5x9) Temperature Range - Operating: -40°C ~ 95°C (TC) Memory Format: DRAM Clock Frequency: 800MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 96-TFBGA Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 180 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.283V ~ 1.45V

Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 804825-AS4C256M16D3LB-12BIN
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM - DDR3L
Memory Type: Volatile
Memory Size: 4Gb (256M x 16)
Access Time: 20ns
Supplier Device Package: 96-FBGA (13.5x9)
Temperature Range - Operating: -40°C ~ 95°C (TC)
Memory Format: DRAM
Clock Frequency: 800MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 96-TFBGA
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 180
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.283V ~ 1.45V

Buy Now
Memory - AS4C256M16D3LB-12BIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR3L Memory IC 4Gbit Parallel 800 MHz 20 ns 96-FBGA (13.5x9)

SDRAM - DDR3L Memory IC 4Gbit Parallel 800 MHz 20 ns 96-FBGA (13.5x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AS4C256M16D3LB-12BIN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C256M16D3LB-12BIN
Integrated Circuits (ICs) - Memory AS4C256M16D3LB-12BIN
IC DRAM 4GBIT PARALLEL 96FBGA

IC DRAM 4GBIT PARALLEL 96FBGA

Supplier's Site
IC DRAM 4GBIT PARALLEL 96FBGA

IC DRAM 4GBIT PARALLEL 96FBGA

Supplier's Site Datasheet
IC DRAM 4GBIT PARALLEL 96FBGA

IC DRAM 4GBIT PARALLEL 96FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AS4C256M16D3LB-12BIN 804825-AS4C256M16D3LB-12BIN AS4C256M16D3LB-12BIN AS4C256M16D3LB-12BIN AS4C256M16D3LB-12BIN AS4C256M16D3LB-12BIN
Product Name Memory IC and Storage Component Memory - SDRAM - AS4C256M16D3LB-12BIN Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip SDRAM - DDR3L; DRAM Chip
Access Time 20 ns 20 ns 20 ns 20 ns 20 ns 20 ns
Cycle Time 15 ns 15 ns
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN74ACT3632 512 x 36 x 2 bidirectional synchronous FIFO memory - SN74ACT3632-15PQG4 - Texas Instruments
Specs
Memory Category FIFO
Package Type BQFP
View Details
5 suppliers
Flash Memory - 1712234P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type SOIC; SOIC
View Details