Alliance Memory, Inc. Memory - AS4C32M16D1A-5TIN AS4C32M16D1A-5TIN

Description
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 1147415-AS4C32M16D1A -5TIN Manufacturer Homepage: www.alsc.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 1147415-AS4C32M16D1A -5TIN Manufacturer Homepage: www.alsc.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AS4C32M16D1A-5TIN is a 512Mb DDR Synchronous DRAM (SDRAM) from Quarktwin Technology Ltd., designed for high-speed applications. It operates at a clock frequency of 200 MHz, providing a data rate of 400 Mbps per pin. The memory is organized as a quad bank structure, with each bank consisting of 8M x 16 bits, allowing for efficient data access. This memory device supports fully synchronous operation with differential clock inputs and bi-directional data strobe (DQS). It features programmable burst lengths of 2, 4, or 8, and offers options for CAS latency settings of 2, 2.5, or 3. The AS4C32M16D1A-5TIN includes auto refresh and self-refresh capabilities, ensuring reliable performance in various operating conditions. The device is packaged in a 66-pin TSOP II format and is suitable for industrial applications with an operating temperature range of -40°C to 85°C. It requires a power supply of 2.5V ± 0.2V and is Pb and halogen-free, making it compliant with environmental standards. This memory is particularly well-suited for applications that demand high memory bandwidth, such as main memory and graphics processing.

Datasheet Summary
Powered by GS/AI

The AS4C32M16D1A-5TIN is a 512Mb DDR Synchronous DRAM (SDRAM) from Quarktwin Technology Ltd., designed for high-speed applications. It operates at a clock frequency of 200 MHz, providing a data rate of 400 Mbps per pin. The memory is organized as a quad bank structure, with each bank consisting of 8M x 16 bits, allowing for efficient data access. This memory device supports fully synchronous operation with differential clock inputs and bi-directional data strobe (DQS). It features programmable burst lengths of 2, 4, or 8, and offers options for CAS latency settings of 2, 2.5, or 3. The AS4C32M16D1A-5TIN includes auto refresh and self-refresh capabilities, ensuring reliable performance in various operating conditions. The device is packaged in a 66-pin TSOP II format and is suitable for industrial applications with an operating temperature range of -40°C to 85°C. It requires a power supply of 2.5V ± 0.2V and is Pb and halogen-free, making it compliant with environmental standards. This memory is particularly well-suited for applications that demand high memory bandwidth, such as main memory and graphics processing.

Suppliers

Company
Product
Description
Supplier Links
Memory - AS4C32M16D1A-5TIN - 1147415-AS4C32M16D1A-5TIN - Win Source Electronics
Laguna Hills, CA, United States
Memory - AS4C32M16D1A-5TIN
1147415-AS4C32M16D1A-5TIN
Memory - AS4C32M16D1A-5TIN 1147415-AS4C32M16D1A-5TIN
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 1147415-AS4C32M16D1A -5TIN Manufacturer Homepage: www.alsc.com Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 1147415-AS4C32M16D1A-5TIN
Manufacturer Homepage: www.alsc.com
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now
Memory IC and Storage Component - 774-AS4C32M16D1A-5TIN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS4C32M16D1A-5TIN
Memory IC and Storage Component 774-AS4C32M16D1A-5TIN
IC DRAM 512MBIT PAR 66TSOP II Product overview: AS4C32M16D1A-5TIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C32M16D1A-5TI N can be used for catalog matching and distributor lookup.

IC DRAM 512MBIT PAR 66TSOP II Product overview: AS4C32M16D1A-5TIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C32M16D1A-5TIN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 1450-1287-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR Memory IC 512Mb (32M x 16) Parallel 200MHz 700ps 66-TSOP II

SDRAM - DDR Memory IC 512Mb (32M x 16) Parallel 200MHz 700ps 66-TSOP II

Buy Now Datasheet
IC DRAM 512MBIT PAR 66TSOP II

IC DRAM 512MBIT PAR 66TSOP II

Supplier's Site Datasheet
IC DRAM 512MBIT PAR 66TSOP II

IC DRAM 512MBIT PAR 66TSOP II

Supplier's Site Datasheet
DDR SDRAM,512M,32M x 16,2.5V,66pin TSOP II - AS4C32M16D1A-5TIN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
DDR SDRAM,512M,32M x 16,2.5V,66pin TSOP II
AS4C32M16D1A-5TIN
DDR SDRAM,512M,32M x 16,2.5V,66pin TSOP II AS4C32M16D1A-5TIN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site
Memory - AS4C32M16D1A-5TIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR Memory IC 512Mbit Parallel 200 MHz 700 ps 66-TSOP II

SDRAM - DDR Memory IC 512Mbit Parallel 200 MHz 700 ps 66-TSOP II

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AS4C32M16D1A-5TIN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C32M16D1A-5TIN
Integrated Circuits (ICs) - Memory AS4C32M16D1A-5TIN
IC DRAM 512MBIT PAR 66TSOP II

IC DRAM 512MBIT PAR 66TSOP II

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited ODG (Origin Data Global) Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1147415-AS4C32M16D1A-5TIN 774-AS4C32M16D1A-5TIN 1450-1287-ND AS4C32M16D1A-5TIN AS4C32M16D1A-5TIN AS4C32M16D1A-5TIN AS4C32M16D1A-5TIN AS4C32M16D1A-5TIN
Product Name Memory - AS4C32M16D1A-5TIN Memory IC and Storage Component Memory Memory Memory DDR SDRAM,512M,32M x 16,2.5V,66pin TSOP II Memory Integrated Circuits (ICs) - Memory
Memory Category Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip SDRAM - DDR; DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Access Time 0.7000 ns 0.7000 ns 0.7000 ns 0.7000 ns 0.7000 ns
Cycle Time 15 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Address Bus Width 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71024S12YG8 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details
 - 93L415FMQB - Rochester Electronics
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type FL16
View Details
3 suppliers
SDRAM - 2420773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Memory - 575-A0125-10 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers