Category: DRAM
Win Source Part Number: 1447461-AS4C4M16SB-6
Manufacturer: Alliance Memory, Inc.
SDRAM Memory IC 64Mb (4M x 16) LVTTL 166MHz 5ns 54-TSOP II
IC DRAM 64MBIT LVTTL 54TSOP II Product overview: AS4C4M16SB-6TIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C4M16SB-6TIN can be used for catalog matching and distributor lookup.
SDR, 64MB, 4M X 16, 3.3V, 54PIN
IC DRAM 64MBIT LVTTL 54TSOP II
SDRAM Memory IC 64Mbit LVTTL 166 MHz 5 ns 54-TSOP II
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1447461-AS4C4M16SB-6TIN | 1450-AS4C4M16SB-6TIN-ND | 774-AS4C4M16SB-6TIN | AS4C4M16SB-6TIN | AS4C4M16SB-6TIN | AS4C4M16SB-6TIN |
| Product Name | DRAM | Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | ||
| Package Type | TSOP; "54-TSOP (0.400"", 10.16mm Width)" | TSOP; Tray | 5 ns | 54-TSOP (0.400\", 10.16mm Width) | ||
| Supply Voltage | 3V ~ 3.6V | 3.6V; 3V ~ 3.6V | Surface Mount | 3.6V; 3V ~ 3.6V |