SDRAM Memory IC 64Mb (4M x 16) Parallel 200MHz 4.5ns 54-TSOP II
IC DRAM 64MBIT PAR 54TSOP II
IC DRAM 64MBIT PAR 54TSOP II
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
SDRAM Memory IC 64Mbit Parallel 200 MHz 4.5 ns 54-TSOP II
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AS4C4M16SA-5TCNTR-ND | AS4C4M16SA-5TCNTR | AS4C4M16SA-5TCNTR | AS4C4M16SA-5TCNTR | AS4C4M16SA-5TCNTR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | SDRAM 64Mb 4Mx16 TSOP54 | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | |
| Package Type | TSOP; "54-TSOP (0.400"", 10.16mm Width)" | TSOP; 54pin TSOP II | 54-TSOP (0.400\", 10.16mm Width) |