Alliance Memory, Inc. Memory IC and Storage Component AS4C4M16SA-7TCN

Description
IC DRAM 64MBIT PAR 54TSOP II Product overview: AS4C4M16SA-7TCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C4M16SA-7TCN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 64MBIT PAR 54TSOP II Product overview: AS4C4M16SA-7TCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C4M16SA-7TCN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-AS4C4M16SA-7TCN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS4C4M16SA-7TCN
Memory IC and Storage Component 774-AS4C4M16SA-7TCN
IC DRAM 64MBIT PAR 54TSOP II Product overview: AS4C4M16SA-7TCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C4M16SA-7TCN can be used for catalog matching and distributor lookup.

IC DRAM 64MBIT PAR 54TSOP II Product overview: AS4C4M16SA-7TCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C4M16SA-7TCN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) Memory Memory -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Memory Memory
Integrated Circuits (ICs) Memory Memory
Manufacturer: Alliance Memory, Inc. Category: Integrated Circuits (ICs) Memory Memory Package: Tray Product Status: Active Memory Type: Volatile Memory Format: DRAM Voltage - Supply: 3V ~ 3.6V Operating Temperature: 0°C ~ 70°C (TA) Mounting Type: Surface Mount Package / Case: 54-TSOP (0.400", 10.16mm Width)

Manufacturer: Alliance Memory, Inc.
Category: Integrated Circuits (ICs) Memory Memory
Package: Tray
Product Status: Active
Memory Type: Volatile
Memory Format: DRAM
Voltage - Supply: 3V ~ 3.6V
Operating Temperature: 0°C ~ 70°C (TA)
Mounting Type: Surface Mount
Package / Case: 54-TSOP (0.400", 10.16mm Width)

Buy Now Datasheet
Memory - 1450-1262-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 64Mb (4M x 16) Parallel 143MHz 5.4ns 54-TSOP II

SDRAM Memory IC 64Mb (4M x 16) Parallel 143MHz 5.4ns 54-TSOP II

Buy Now Datasheet
SDRAM - 2308433 - RS Components, Ltd.
Corby, Northants, United Kingdom
SDRAM
2308433
SDRAM 2308433
ALLIANCE DRAM 64M, 4MX16, SDRAM

ALLIANCE DRAM 64M, 4MX16, SDRAM

Supplier's Site
SDRAM - 2308434 - RS Components, Ltd.
Corby, Northants, United Kingdom
SDRAM
2308434
SDRAM 2308434
ALLIANCE DRAM 64M, 4MX16, SDRAM

ALLIANCE DRAM 64M, 4MX16, SDRAM

Supplier's Site
SDRAM - 2308434P - RS Components, Ltd.
Corby, Northants, United Kingdom
ALLIANCE DRAM 64M, 4MX16, SDRAM

ALLIANCE DRAM 64M, 4MX16, SDRAM

Supplier's Site
Integrated Circuits (ICs) - Memory - AS4C4M16SA-7TCN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C4M16SA-7TCN
Integrated Circuits (ICs) - Memory AS4C4M16SA-7TCN
IC DRAM 64MBIT PAR 54TSOP II

IC DRAM 64MBIT PAR 54TSOP II

Supplier's Site
IC DRAM 64MBIT PAR 54TSOP II

IC DRAM 64MBIT PAR 54TSOP II

Supplier's Site Datasheet
IC DRAM 64MBIT PAR 54TSOP II

IC DRAM 64MBIT PAR 54TSOP II

Supplier's Site Datasheet
Memory - AS4C4M16SA-7TCN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 64Mbit Parallel 143 MHz 5.4 ns 54-TSOP II

SDRAM Memory IC 64Mbit Parallel 143 MHz 5.4 ns 54-TSOP II

Buy Now Datasheet
SDRAM,64M,3.3V,143MHz,4M x 16,54pin TSOP II - AS4C4M16SA-7TCN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
SDRAM,64M,3.3V,143MHz,4M x 16,54pin TSOP II
AS4C4M16SA-7TCN
SDRAM,64M,3.3V,143MHz,4M x 16,54pin TSOP II AS4C4M16SA-7TCN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AS4C4M16SA-7TCN 1450-1262-ND 2308433 AS4C4M16SA-7TCN AS4C4M16SA-7TCN AS4C4M16SA-7TCN AS4C4M16SA-7TCN AS4C4M16SA-7TCN
Product Name Memory IC and Storage Component Integrated Circuits (ICs) Memory Memory Memory SDRAM Integrated Circuits (ICs) - Memory Memory Memory Memory SDRAM,64M,3.3V,143MHz,4M x 16,54pin TSOP II
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip SDRAM; DRAM Chip DRAM; DRAM Chip DRAM Chip
Access Time 5.4 ns 5.4 ns 5.4 ns 5.4 ns 5.4 ns 5.4 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Address Bus Width 16 bits 12 bits
Package Type TSOP; Tray TSOP; "54-TSOP (0.400"", 10.16mm Width)" 54-TSOP (0.400", 10.16mm Width) 54-TSOP (0.400\", 10.16mm Width) TSOP; 54pin TSOP II
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - AS8FLC1M32A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 4164-12JDS/BEA - Rochester Electronics
Specs
Memory Category DRAM Chip
Package Type DIP; CDIP16
View Details
3 suppliers