Alliance Memory, Inc. Memory - SDRAM - AS4C2M32S-7TCN AS4C2M32S-7TCN

Description
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 861924-AS4C2M32S-7TC N Operating Temperature Range: 0°C ~ 70°C (TA) Features: SDRAM Memory IC 64Mb (2M x 32) Parallel 143 MHz 5.5 ns 86-TSOP II Package: Tray Package: 86-TFSOP (0.400", 10.16mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 86-TSOP II ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 108 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0002
Request a Quote Datasheet
Description
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 861924-AS4C2M32S-7TC N Operating Temperature Range: 0°C ~ 70°C (TA) Features: SDRAM Memory IC 64Mb (2M x 32) Parallel 143 MHz 5.5 ns 86-TSOP II Package: Tray Package: 86-TFSOP (0.400", 10.16mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 86-TSOP II ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 108 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0002
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - AS4C2M32S-7TCN - 861924-AS4C2M32S-7TCN - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - AS4C2M32S-7TCN
861924-AS4C2M32S-7TCN
Memory - SDRAM - AS4C2M32S-7TCN 861924-AS4C2M32S-7TCN
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 861924-AS4C2M32S-7TC N Operating Temperature Range: 0°C ~ 70°C (TA) Features: SDRAM Memory IC 64Mb (2M x 32) Parallel 143 MHz 5.5 ns 86-TSOP II Package: Tray Package: 86-TFSOP (0.400", 10.16mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 86-TSOP II ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 108 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0002

Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 861924-AS4C2M32S-7TCN
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SDRAM Memory IC 64Mb (2M x 32) Parallel 143 MHz 5.5 ns 86-TSOP II
Package: Tray
Package: 86-TFSOP (0.400", 10.16mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 86-TSOP II
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 108
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0002

Buy Now Datasheet
Memory IC and Storage Component - 774-AS4C2M32S-7TCN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS4C2M32S-7TCN
Memory IC and Storage Component 774-AS4C2M32S-7TCN
IC DRAM 64MBIT PAR 86TSOP II Product overview: AS4C2M32S-7TCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C2M32S-7TCN can be used for catalog matching and distributor lookup.

IC DRAM 64MBIT PAR 86TSOP II Product overview: AS4C2M32S-7TCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C2M32S-7TCN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AS4C2M32S-7TCN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 64Mbit Parallel 143 MHz 5.5 ns 86-TSOP II

SDRAM Memory IC 64Mbit Parallel 143 MHz 5.5 ns 86-TSOP II

Buy Now Datasheet
SDRAM,64M,3.3V,143MHz,2M x 32,86pin TSOP II - AS4C2M32S-7TCN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
SDRAM,64M,3.3V,143MHz,2M x 32,86pin TSOP II
AS4C2M32S-7TCN
SDRAM,64M,3.3V,143MHz,2M x 32,86pin TSOP II AS4C2M32S-7TCN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
IC DRAM 64MBIT PAR 86TSOP II

IC DRAM 64MBIT PAR 86TSOP II

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AS4C2M32S-7TCN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C2M32S-7TCN
Integrated Circuits (ICs) - Memory AS4C2M32S-7TCN
IC DRAM 64MBIT PAR 86TSOP II

IC DRAM 64MBIT PAR 86TSOP II

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 861924-AS4C2M32S-7TCN 774-AS4C2M32S-7TCN AS4C2M32S-7TCN AS4C2M32S-7TCN AS4C2M32S-7TCN AS4C2M32S-7TCN
Product Name Memory - SDRAM - AS4C2M32S-7TCN Memory IC and Storage Component Memory SDRAM,64M,3.3V,143MHz,2M x 32,86pin TSOP II Memory Integrated Circuits (ICs) - Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOP; 86-TSOP II Tray 86-TFSOP (0.400\", 10.16mm Width) TSOP; 86pin TSOP II
Access Time 5.5 ns 5.5 ns 5.5 ns 5.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS04GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 40060389 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 71016S20YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details
FIFOs Memory - 4703BDM - Quarktwin Technology Ltd.
Texas Instruments
View Details
2 suppliers