Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC DRAM 2GBIT PARALLEL 60FBGA
SDRAM - DDR2 Memory IC 2Gbit Parallel 400 MHz 57.5 ns 60-FBGA (8x10)
IC DRAM 2GBIT PARALLEL 60FBGA
| Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AS4C256M8D2-25BCNTR | AS4C256M8D2-25BCNTR | AS4C256M8D2-25BCNTR | AS4C256M8D2-25BCNTR |
| Product Name | DDR2 SDRAM,2G ,256M x 8,1.8V,60ball FBGA | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Package Type | 60ball FBGA | BGA; 60-TFBGA | BGA | |
| Access Time | 57.5 ns | 57.5 ns | 57.5 ns | |
| Density | 2000000 kbits | 2000000 kbits | 2000000 kbits |