IC DRAM 4GBIT PARALLEL 96FBGA Product overview: AS4C256M16D3LC-12BAN
SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 800MHz 20ns 96-FBGA (7.5x13.5)
IC DRAM 4GBIT PARALLEL 96FBGA
SDRAM - DDR3L Memory IC 4Gbit Parallel 800 MHz 20 ns 96-FBGA (7.5x13.5)
IC DRAM 4GBIT PARALLEL 96FBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AS4C256M16D3LC-12BAN | 1450-AS4C256M16D3LC-12BAN-ND | AS4C256M16D3LC-12BAN | AS4C256M16D3LC-12BAN | AS4C256M16D3LC-12BAN |
| Product Name | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Access Time | 20 ns | 20 ns | 20 ns | ||
| Cycle Time | 15 ns | 15 ns | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Address Bus Width | 16 bits |