Alliance Memory, Inc. Memory - SDRAM - AS4C2M32SA-7TCN AS4C2M32SA-7TCN

Description
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 808259-AS4C2M32SA-7T CN Packaging: Tray Mounting Style: SMD Technology: SDRAM Memory Type: Volatile Memory Size: 64Mb (2M x 32) Access Time: 5.5ns Supplier Device Package: 86-TSOP II Temperature Range - Operating: 0°C ~ 70°C Memory Format: DRAM Clock Frequency: 143MHz Write Cycle Time - Word, Page: 2ns Memory Interface: Parallel Manufacturer Package: 86-TFSOP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 108 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V
Request a Quote
Description
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 808259-AS4C2M32SA-7T CN Packaging: Tray Mounting Style: SMD Technology: SDRAM Memory Type: Volatile Memory Size: 64Mb (2M x 32) Access Time: 5.5ns Supplier Device Package: 86-TSOP II Temperature Range - Operating: 0°C ~ 70°C Memory Format: DRAM Clock Frequency: 143MHz Write Cycle Time - Word, Page: 2ns Memory Interface: Parallel Manufacturer Package: 86-TFSOP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 108 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AS4C2M32SA-7TCN is a 64Mb SDRAM memory chip from Quarktwin Technology Ltd., featuring a fast access time of 5.4 ns and a clock rate of 143 MHz. It operates synchronously, utilizing an internal pipelined architecture with four banks configured as 512K x 32 bits. The device supports programmable CAS latency of 2 or 3 and allows for burst lengths of 1, 2, 4, 8, or full page, with options for sequential or interleaved burst types. This memory chip is designed for a single +3.3V ± 0.3V power supply and is compatible with LVTTL interfaces. It includes features such as auto refresh and self-refresh capabilities, making it suitable for applications requiring high memory bandwidth. The operating temperature range is from 0°C to +70°C, and it comes in an 86-pin TSOP II package, which is both Pb and halogen-free. This product is ideal for engineers looking for reliable and efficient memory solutions in commercial applications.

Datasheet Summary
Powered by GS/AI

The AS4C2M32SA-7TCN is a 64Mb SDRAM memory chip from Quarktwin Technology Ltd., featuring a fast access time of 5.4 ns and a clock rate of 143 MHz. It operates synchronously, utilizing an internal pipelined architecture with four banks configured as 512K x 32 bits. The device supports programmable CAS latency of 2 or 3 and allows for burst lengths of 1, 2, 4, 8, or full page, with options for sequential or interleaved burst types. This memory chip is designed for a single +3.3V ± 0.3V power supply and is compatible with LVTTL interfaces. It includes features such as auto refresh and self-refresh capabilities, making it suitable for applications requiring high memory bandwidth. The operating temperature range is from 0°C to +70°C, and it comes in an 86-pin TSOP II package, which is both Pb and halogen-free. This product is ideal for engineers looking for reliable and efficient memory solutions in commercial applications.

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - AS4C2M32SA-7TCN - 808259-AS4C2M32SA-7TCN - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - AS4C2M32SA-7TCN
808259-AS4C2M32SA-7TCN
Memory - SDRAM - AS4C2M32SA-7TCN 808259-AS4C2M32SA-7TCN
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 808259-AS4C2M32SA-7T CN Packaging: Tray Mounting Style: SMD Technology: SDRAM Memory Type: Volatile Memory Size: 64Mb (2M x 32) Access Time: 5.5ns Supplier Device Package: 86-TSOP II Temperature Range - Operating: 0°C ~ 70°C Memory Format: DRAM Clock Frequency: 143MHz Write Cycle Time - Word, Page: 2ns Memory Interface: Parallel Manufacturer Package: 86-TFSOP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 108 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 808259-AS4C2M32SA-7TCN
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM
Memory Type: Volatile
Memory Size: 64Mb (2M x 32)
Access Time: 5.5ns
Supplier Device Package: 86-TSOP II
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: DRAM
Clock Frequency: 143MHz
Write Cycle Time - Word, Page: 2ns
Memory Interface: Parallel
Manufacturer Package: 86-TFSOP
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 108
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Memory - 1450-1285-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 64Mb (2M x 32) Parallel 143MHz 5.5ns 86-TSOP II

SDRAM Memory IC 64Mb (2M x 32) Parallel 143MHz 5.5ns 86-TSOP II

Buy Now Datasheet
Memory IC and Storage Component - 774-AS4C2M32SA-7TCN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS4C2M32SA-7TCN
Memory IC and Storage Component 774-AS4C2M32SA-7TCN
IC DRAM 64MBIT PAR 86TSOP II Product overview: AS4C2M32SA-7TCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C2M32SA-7TCN can be used for catalog matching and distributor lookup.

IC DRAM 64MBIT PAR 86TSOP II Product overview: AS4C2M32SA-7TCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C2M32SA-7TCN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
SDRAM 64Mb 2Mx32 143MHz TSOP - AS4C2M32SA-7TCN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
SDRAM 64Mb 2Mx32 143MHz TSOP
AS4C2M32SA-7TCN
SDRAM 64Mb 2Mx32 143MHz TSOP AS4C2M32SA-7TCN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AS4C2M32SA-7TCN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C2M32SA-7TCN
Integrated Circuits (ICs) - Memory AS4C2M32SA-7TCN
IC DRAM 64MBIT PAR 86TSOP II

IC DRAM 64MBIT PAR 86TSOP II

Supplier's Site
Memory - AS4C2M32SA-7TCN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 64Mbit Parallel 143 MHz 5.5 ns 86-TSOP II

SDRAM Memory IC 64Mbit Parallel 143 MHz 5.5 ns 86-TSOP II

Buy Now Datasheet
IC DRAM 64MBIT PAR 86TSOP II

IC DRAM 64MBIT PAR 86TSOP II

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 808259-AS4C2M32SA-7TCN 1450-1285-ND 774-AS4C2M32SA-7TCN AS4C2M32SA-7TCN AS4C2M32SA-7TCN AS4C2M32SA-7TCN AS4C2M32SA-7TCN
Product Name Memory - SDRAM - AS4C2M32SA-7TCN Memory Memory IC and Storage Component SDRAM 64Mb 2Mx32 143MHz TSOP Integrated Circuits (ICs) - Memory Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Access Time 5.5 ns 5.5 ns 5.5 ns 5.5 ns 5.5 ns
Cycle Time 2 ns 2 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage 3V ~ 3.6V 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3.6V; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - NMC27C256BN150 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
5V Memory IC and Storage Component - 774-AS27C256-20JM - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Memory - 27LS00A/BEA - Lingto Electronic Limited
Rochester Electronics
View Details
2 suppliers