SDRAM Memory IC 128Mb (4M x 32) Parallel 143MHz 5.4ns 90-TFBGA (8x13)
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
SDRAM Memory IC 128Mbit Parallel 143 MHz 5.4 ns 90-TFBGA (8x13)
IC DRAM 128MBIT PARALLEL 90TFBGA
IC DRAM 128MBIT PARALLEL 90TFBGA
| DigiKey | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AS4C4M32S-7BCNTR-ND | AS4C4M32S-7BCNTR | AS4C4M32S-7BCNTR | AS4C4M32S-7BCNTR | AS4C4M32S-7BCNTR |
| Product Name | Memory | SDRAM,128M,3.3V,143Mhz,4M x 32,90ball BGA | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | DRAM Chip | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Density | 128000 kbits | 128000 kbits | 128000 kbits | 128000 kbits | |
| Package Type | 90-TFBGA | 90ball BGA | BGA; 90-TFBGA | BGA |