Alliance Memory, Inc. Memory AS4C256M32MD2-18BIN

Description
SDRAM - Mobile LPDDR2 Memory IC 8Gb (256M x 32) 533MHz 134-FBGA (11.5x11.5)
Request a Quote Datasheet
Description
SDRAM - Mobile LPDDR2 Memory IC 8Gb (256M x 32) 533MHz 134-FBGA (11.5x11.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AS4C256M32MD2-18BIN-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPDDR2 Memory IC 8Gb (256M x 32) 533MHz 134-FBGA (11.5x11.5)

SDRAM - Mobile LPDDR2 Memory IC 8Gb (256M x 32) 533MHz 134-FBGA (11.5x11.5)

Buy Now Datasheet
IC DRAM 8GBIT 533MHZ 134FBGA

IC DRAM 8GBIT 533MHZ 134FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AS4C256M32MD2-18BIN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C256M32MD2-18BIN
Integrated Circuits (ICs) - Memory AS4C256M32MD2-18BIN
IC DRAM 8GBIT 533MHZ 134FBGA

IC DRAM 8GBIT 533MHZ 134FBGA

Supplier's Site
Mobile DDR2 8Gb 256Mx32 BGA134 - AS4C256M32MD2-18BIN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Mobile DDR2 8Gb 256Mx32 BGA134
AS4C256M32MD2-18BIN
Mobile DDR2 8Gb 256Mx32 BGA134 AS4C256M32MD2-18BIN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Memory - AS4C256M32MD2-18BIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - Mobile LPDDR2 Memory IC 8Gbit 533 MHz 134-FBGA (11.5x11.5)

SDRAM - Mobile LPDDR2 Memory IC 8Gbit 533 MHz 134-FBGA (11.5x11.5)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AS4C256M32MD2-18BIN-ND AS4C256M32MD2-18BIN AS4C256M32MD2-18BIN AS4C256M32MD2-18BIN AS4C256M32MD2-18BIN
Product Name Memory Memory Integrated Circuits (ICs) - Memory Mobile DDR2 8Gb 256Mx32 BGA134 Memory
Memory Category DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 134-VFBGA BGA 134-ballFBGA (11.5x11.5x1.0) BGA; 134-VFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 40060127 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS8F2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 90 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67402J - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 10 MHz
Access Time 45 ns
Operating Current 180 mA
View Details
Flash Memory - 1712222P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details