Alliance Memory, Inc. Memory IC and Storage Component AS4C128M32MD2-18BCN

Description
SDRAM Product overview: AS4C128M32MD2-18BCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C128M32MD2-18 BCN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SDRAM Product overview: AS4C128M32MD2-18BCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C128M32MD2-18 BCN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-AS4C128M32MD2-18BCN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS4C128M32MD2-18BCN
Memory IC and Storage Component 774-AS4C128M32MD2-18BCN
SDRAM Product overview: AS4C128M32MD2-18BCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C128M32MD2-18 BCN can be used for catalog matching and distributor lookup.

SDRAM Product overview: AS4C128M32MD2-18BCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C128M32MD2-18BCN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SDRAM - AS4C128M32MD2-18BCN - 1075717-AS4C128M32MD2-18BCN - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - AS4C128M32MD2-18BCN
1075717-AS4C128M32MD2-18BCN
Memory - SDRAM - AS4C128M32MD2-18BCN 1075717-AS4C128M32MD2-18BCN
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 1075717-AS4C128M32MD 2-18BCN Packaging: Tray Mounting: SMD (SMT) Technology: SDRAM - Mobile DDR2 Memory Type: Volatile Memory Size: 4Gb (128M x 32) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TC) Case / Package: 134-FBGA (10x11.5) Supply Voltage - Operating: 1.14 V to 1.95 V Memory Format: DRAM Max Frequency: 533MHz Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 168

Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 1075717-AS4C128M32MD2-18BCN
Packaging: Tray
Mounting: SMD (SMT)
Technology: SDRAM - Mobile DDR2
Memory Type: Volatile
Memory Size: 4Gb (128M x 32)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TC)
Case / Package: 134-FBGA (10x11.5)
Supply Voltage - Operating: 1.14 V to 1.95 V
Memory Format: DRAM
Max Frequency: 533MHz
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 168

Buy Now Datasheet
Memory - AS4C128M32MD2-18BCN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - Mobile LPDDR2 Memory IC 4Gbit Parallel 533 MHz 134-FBGA (10x11.5)

SDRAM - Mobile LPDDR2 Memory IC 4Gbit Parallel 533 MHz 134-FBGA (10x11.5)

Buy Now Datasheet
IC DRAM 4GBIT PARALLEL 134FBGA

IC DRAM 4GBIT PARALLEL 134FBGA

Supplier's Site Datasheet
Mobile DDR2 4Gb 128Mx32 BGA134 - AS4C128M32MD2-18BCN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Mobile DDR2 4Gb 128Mx32 BGA134
AS4C128M32MD2-18BCN
Mobile DDR2 4Gb 128Mx32 BGA134 AS4C128M32MD2-18BCN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Karl Kruse GmbH & Co. KG
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AS4C128M32MD2-18BCN 1075717-AS4C128M32MD2-18BCN AS4C128M32MD2-18BCN AS4C128M32MD2-18BCN AS4C128M32MD2-18BCN
Product Name Memory IC and Storage Component Memory - SDRAM - AS4C128M32MD2-18BCN Memory Memory Mobile DDR2 4Gb 128Mx32 BGA134
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882679P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 128000 kbits
Package Type WSON
View Details
Memory - 5962-9459901MXA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category NVSRAM; SRAM Chip
Access Time 55 ns
Density 64 kbits
View Details
TEXAS INSTRUMENTS CC2510F16RSP IC, TRX, 2.4GHZ, 16K FLASH, QFN36 - 815-CC2510F16RSP - Utmel Electronic Limited
Specs
Memory Category Flash
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details