Category: DRAM
Win Source Part Number: 1447472-AS4C32M16MS-
Manufacturer: Alliance Memory, Inc.
SDRAM - Mobile SDRAM Memory IC 512Mb (32M x 16) Parallel 133MHz 5.4ns 54-BGA (9x8)
IC DRAM 512MBIT PARALLEL 54BGA Product overview: AS4C32M16MS-7BCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C32M16MS-7BCN
SDRAM - Mobile SDRAM Memory IC 512Mbit Parallel 133 MHz 5.4 ns 54-BGA (9x8)
IC DRAM 512MBIT PARALLEL 54BGA
IC DRAM 512MBIT PARALLEL 54BGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1447472-AS4C32M16MS-7BCN | 1450-1409-ND | 774-AS4C32M16MS-7BCN | AS4C32M16MS-7BCN | AS4C32M16MS-7BCN | AS4C32M16MS-7BCN | AS4C32M16MS-7BCN |
| Product Name | DRAM | Memory | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory | Mobile SDRAM 32Mx16 BGA54 |
| Memory Category | DRAM Chip | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM Chip |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |||
| Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits | |||
| Package Type | 54-VFBGA | BGA; Tray | BGA; 54-VFBGA | BGA | 54-ball BGA (8x9mm) | ||
| Supply Voltage | 1.7V ~ 1.95V | 1.7V ~ 1.95V | 1.7V ~ 1.95V | 1.7V ~ 1.95V |