Alliance Memory, Inc. Memory - SDRAM - AS4C4M32S-6TCN AS4C4M32S-6TCN

Description
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 911728-AS4C4M32S-6TC N Operating Temperature Range: 0°C ~ 70°C (TA) Features: SDRAM Memory IC 128Mb (4M x 32) Parallel 166 MHz 5.5 ns 86-TSOP II Package: Tray Package: 86-TFSOP (0.400", 10.16mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 86-TSOP II ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 108 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0002 Other Part Number: AS4C4M32S-6TCN-ND, 1450-1157
Request a Quote Datasheet
Description
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 911728-AS4C4M32S-6TC N Operating Temperature Range: 0°C ~ 70°C (TA) Features: SDRAM Memory IC 128Mb (4M x 32) Parallel 166 MHz 5.5 ns 86-TSOP II Package: Tray Package: 86-TFSOP (0.400", 10.16mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 86-TSOP II ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 108 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0002 Other Part Number: AS4C4M32S-6TCN-ND, 1450-1157
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - AS4C4M32S-6TCN - 911728-AS4C4M32S-6TCN - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - AS4C4M32S-6TCN
911728-AS4C4M32S-6TCN
Memory - SDRAM - AS4C4M32S-6TCN 911728-AS4C4M32S-6TCN
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 911728-AS4C4M32S-6TC N Operating Temperature Range: 0°C ~ 70°C (TA) Features: SDRAM Memory IC 128Mb (4M x 32) Parallel 166 MHz 5.5 ns 86-TSOP II Package: Tray Package: 86-TFSOP (0.400", 10.16mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 86-TSOP II ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 108 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0002 Other Part Number: AS4C4M32S-6TCN-ND, 1450-1157

Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 911728-AS4C4M32S-6TCN
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SDRAM Memory IC 128Mb (4M x 32) Parallel 166 MHz 5.5 ns 86-TSOP II
Package: Tray
Package: 86-TFSOP (0.400", 10.16mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 86-TSOP II
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 108
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0002
Other Part Number: AS4C4M32S-6TCN-ND, 1450-1157

Buy Now Datasheet
Memory IC and Storage Component - 774-AS4C4M32S-6TCN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS4C4M32S-6TCN
Memory IC and Storage Component 774-AS4C4M32S-6TCN
IC DRAM 128MBIT PAR 86TSOP II Product overview: AS4C4M32S-6TCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C4M32S-6TCN can be used for catalog matching and distributor lookup.

IC DRAM 128MBIT PAR 86TSOP II Product overview: AS4C4M32S-6TCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C4M32S-6TCN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
SDRAM,128M,3.3V,166Mhz,4M x 32,86pin TSOP II - AS4C4M32S-6TCN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
SDRAM,128M,3.3V,166Mhz,4M x 32,86pin TSOP II
AS4C4M32S-6TCN
SDRAM,128M,3.3V,166Mhz,4M x 32,86pin TSOP II AS4C4M32S-6TCN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
IC DRAM 128MBIT PAR 86TSOP II

IC DRAM 128MBIT PAR 86TSOP II

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AS4C4M32S-6TCN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C4M32S-6TCN
Integrated Circuits (ICs) - Memory AS4C4M32S-6TCN
IC DRAM 128MBIT PAR 86TSOP II

IC DRAM 128MBIT PAR 86TSOP II

Supplier's Site
Memory - AS4C4M32S-6TCN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 128Mbit Parallel 166 MHz 5.5 ns 86-TSOP II

SDRAM Memory IC 128Mbit Parallel 166 MHz 5.5 ns 86-TSOP II

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 911728-AS4C4M32S-6TCN 774-AS4C4M32S-6TCN AS4C4M32S-6TCN AS4C4M32S-6TCN AS4C4M32S-6TCN AS4C4M32S-6TCN
Product Name Memory - SDRAM - AS4C4M32S-6TCN Memory IC and Storage Component SDRAM,128M,3.3V,166Mhz,4M x 32,86pin TSOP II Memory Integrated Circuits (ICs) - Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOP; 86-TSOP II Tray TSOP; 86pin TSOP II 86-TFSOP (0.400\", 10.16mm Width)
Access Time 5.5 ns 5.5 ns 5.5 ns 5.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 0418A4ACLAA-4F - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 4.3 ns
Density 4000 kbits
View Details
Flash Memory - 1882648P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
Memory - AS29LV016D - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - BQ2205LYPWG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.6V; 3V ~ 3.6V
View Details