Alliance Memory, Inc. Memory AS4C32M16SA-7BIN

Description
SDRAM Memory IC 512Mb (32M x 16) Parallel 143MHz 5.4ns 54-FBGA (8x8)
Request a Quote Datasheet
Description
SDRAM Memory IC 512Mb (32M x 16) Parallel 143MHz 5.4ns 54-FBGA (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 1450-1299-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 512Mb (32M x 16) Parallel 143MHz 5.4ns 54-FBGA (8x8)

SDRAM Memory IC 512Mb (32M x 16) Parallel 143MHz 5.4ns 54-FBGA (8x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AS4C32M16SA-7BIN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C32M16SA-7BIN
Integrated Circuits (ICs) - Memory AS4C32M16SA-7BIN
IC DRAM 512MBIT PARALLEL 54FBGA

IC DRAM 512MBIT PARALLEL 54FBGA

Supplier's Site
Memory - AS4C32M16SA-7BIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 512Mbit Parallel 143 MHz 5.4 ns 54-FBGA (8x8)

SDRAM Memory IC 512Mbit Parallel 143 MHz 5.4 ns 54-FBGA (8x8)

Buy Now Datasheet
IC DRAM 512MBIT PARALLEL 54FBGA

IC DRAM 512MBIT PARALLEL 54FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1450-1299-ND AS4C32M16SA-7BIN AS4C32M16SA-7BIN AS4C32M16SA-7BIN
Product Name Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Package Type 54-TFBGA BGA BGA; 54-TFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4023-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details