SDRAM - Mobile LPDDR Memory IC 512Mbit Parallel 200 MHz 700 ps 60-FBGA (8x9)
IC DRAM 512MBIT PARALLEL 60FPBGA
IC DRAM 512MBIT PARALLEL 60FPBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AS4C32M16MD1-5BCN | AS4C32M16MD1-5BCN | AS4C32M16MD1-5BCN | AS4C32M16MD1-5BCN |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Mobile DDR SDRAM,512M,32M x 16,1.8V,60-ball FPBGA |
| Memory Category | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM Chip |
| Access Time | 0.7000 ns | 0.7000 ns | 0.7000 ns | |
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | ||
| Density | 512000 kbits | 512000 kbits | 512000 kbits |