Alliance Memory, Inc. Memory AS4C2M32S-6TINTR

Description
IC DRAM 64MBIT PAR 86TSOP II
Datasheet
Description
IC DRAM 64MBIT PAR 86TSOP II
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC DRAM 64MBIT PAR 86TSOP II

IC DRAM 64MBIT PAR 86TSOP II

Supplier's Site Datasheet
SDRAM,64M,3.3V,166MHz,2M x 32,86pin TSOP II - AS4C2M32S-6TINTR - Karl Kruse GmbH & Co. KG
Kaarst, Germany
SDRAM,64M,3.3V,166MHz,2M x 32,86pin TSOP II
AS4C2M32S-6TINTR
SDRAM,64M,3.3V,166MHz,2M x 32,86pin TSOP II AS4C2M32S-6TINTR
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AS4C2M32S-6TINTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C2M32S-6TINTR
Integrated Circuits (ICs) - Memory AS4C2M32S-6TINTR
IC DRAM 64MBIT PAR 86TSOP II

IC DRAM 64MBIT PAR 86TSOP II

Supplier's Site
Memory - AS4C2M32S-6TINTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 64Mbit Parallel 166 MHz 5.5 ns 86-TSOP II

SDRAM Memory IC 64Mbit Parallel 166 MHz 5.5 ns 86-TSOP II

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AS4C2M32S-6TINTR AS4C2M32S-6TINTR AS4C2M32S-6TINTR AS4C2M32S-6TINTR
Product Name Memory SDRAM,64M,3.3V,166MHz,2M x 32,86pin TSOP II Integrated Circuits (ICs) - Memory Memory
Memory Category DRAM; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Access Time 5.5 ns 5.5 ns 5.5 ns
Density 64000 kbits 64000 kbits 64000 kbits
Package Type TSOP; 86pin TSOP II 86-TFSOP (0.400\", 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882632P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 2048000 kbits
View Details
Memory - 6116SA15SOG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 16 kbits
View Details
FIFOs Memory - SN74ACT7201LA15DV - Quarktwin Technology Ltd.
Specs
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Memory - 520966230597 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers