Alliance Memory, Inc. Memory - SDRAM - AS4C32M16MD1A-5BCNTR AS4C32M16MD1A-5BCNTR

Description
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 911724-AS4C32M16MD1A -5BCNTR Operating Temperature Range: -30°C ~ 85°C (TJ) Features: SDRAM - Mobile LPDDR Memory IC 512Mb (32M x 16) Parallel 200 MHz 700 ps 60-FBGA (8x9) Package: 60-VFBGA Package: Reel - TR Mounting: Surface Mount Family Name: AS4C32 Categories: Integrated Circuits (ICs) Case / Package: 60-FBGA (8x9) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0028
Request a Quote Datasheet
Description
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 911724-AS4C32M16MD1A -5BCNTR Operating Temperature Range: -30°C ~ 85°C (TJ) Features: SDRAM - Mobile LPDDR Memory IC 512Mb (32M x 16) Parallel 200 MHz 700 ps 60-FBGA (8x9) Package: 60-VFBGA Package: Reel - TR Mounting: Surface Mount Family Name: AS4C32 Categories: Integrated Circuits (ICs) Case / Package: 60-FBGA (8x9) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0028
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - AS4C32M16MD1A-5BCNTR - 911724-AS4C32M16MD1A-5BCNTR - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - AS4C32M16MD1A-5BCNTR
911724-AS4C32M16MD1A-5BCNTR
Memory - SDRAM - AS4C32M16MD1A-5BCNTR 911724-AS4C32M16MD1A-5BCNTR
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 911724-AS4C32M16MD1A -5BCNTR Operating Temperature Range: -30°C ~ 85°C (TJ) Features: SDRAM - Mobile LPDDR Memory IC 512Mb (32M x 16) Parallel 200 MHz 700 ps 60-FBGA (8x9) Package: 60-VFBGA Package: Reel - TR Mounting: Surface Mount Family Name: AS4C32 Categories: Integrated Circuits (ICs) Case / Package: 60-FBGA (8x9) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0028

Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 911724-AS4C32M16MD1A-5BCNTR
Operating Temperature Range: -30°C ~ 85°C (TJ)
Features: SDRAM - Mobile LPDDR Memory IC 512Mb (32M x 16) Parallel 200 MHz 700 ps 60-FBGA (8x9)
Package: 60-VFBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: AS4C32
Categories: Integrated Circuits (ICs)
Case / Package: 60-FBGA (8x9)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0028

Buy Now Datasheet
Memory IC and Storage Component - 774-AS4C32M16MD1A-5BCNTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS4C32M16MD1A-5BCNTR
Memory IC and Storage Component 774-AS4C32M16MD1A-5BCNTR
IC DRAM 512MBIT PARALLEL 60FBGA Product overview: AS4C32M16MD1A-5BCNTR from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C32M16MD1A-5B CNTR can be used for catalog matching and distributor lookup.

IC DRAM 512MBIT PARALLEL 60FBGA Product overview: AS4C32M16MD1A-5BCNTR from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C32M16MD1A-5BCNTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AS4C32M16MD1A-5BCNTR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPDDR Memory IC 512Mb (32M x 16) Parallel 200MHz 700ps 60-FBGA (8x9)

SDRAM - Mobile LPDDR Memory IC 512Mb (32M x 16) Parallel 200MHz 700ps 60-FBGA (8x9)

Buy Now Datasheet
Memory - AS4C32M16MD1A-5BCNTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - Mobile LPDDR Memory IC 512Mbit Parallel 200 MHz 700 ps 60-FBGA (8x9)

SDRAM - Mobile LPDDR Memory IC 512Mbit Parallel 200 MHz 700 ps 60-FBGA (8x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AS4C32M16MD1A-5BCNTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C32M16MD1A-5BCNTR
Integrated Circuits (ICs) - Memory AS4C32M16MD1A-5BCNTR
IC DRAM 512MBIT PARALLEL 60FBGA

IC DRAM 512MBIT PARALLEL 60FBGA

Supplier's Site
IC DRAM 512MBIT PARALLEL 60FBGA

IC DRAM 512MBIT PARALLEL 60FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 911724-AS4C32M16MD1A-5BCNTR 774-AS4C32M16MD1A-5BCNTR AS4C32M16MD1A-5BCNTR-ND AS4C32M16MD1A-5BCNTR AS4C32M16MD1A-5BCNTR AS4C32M16MD1A-5BCNTR
Product Name Memory - SDRAM - AS4C32M16MD1A-5BCNTR Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Package Type BGA; 60-FBGA (8x9) BGA; Tape & Reel (TR) 60-VFBGA BGA; 60-VFBGA BGA
Access Time 0.7000 ns 0.7000 ns 0.7000 ns 0.7000 ns
Cycle Time 15 ns
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420777P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - AS5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details