Alliance Memory, Inc. Integrated Circuits (ICs) - Memory AS4C256M16D4-83BCN

Description
Win Source Part Number: 1046061-AS4C256M16D4 -83BCN Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 209 Mounting: SMD (SMT) Technology: SDRAM - DDR4 Memory Type: Volatile Memory Size: 4Gb (256M x 16) Access Time: 18 ns Voltage - Supply: 1.14V ~ 1.26V Package / Case: 96-TFBGA Supplier Device Package: 96-FBGA (7.5x13.5) Temperature Range - Operating: 0°C ~ 95°C (TC) Memory Format: DRAM Clock Frequency: 1.2 GHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036 Mfr: Alliance Memory, Inc. Other Names: 1450-AS4C256M16D4-83 BCN Base Product Number: AS4C256
Request a Quote Datasheet
Description
Win Source Part Number: 1046061-AS4C256M16D4 -83BCN Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 209 Mounting: SMD (SMT) Technology: SDRAM - DDR4 Memory Type: Volatile Memory Size: 4Gb (256M x 16) Access Time: 18 ns Voltage - Supply: 1.14V ~ 1.26V Package / Case: 96-TFBGA Supplier Device Package: 96-FBGA (7.5x13.5) Temperature Range - Operating: 0°C ~ 95°C (TC) Memory Format: DRAM Clock Frequency: 1.2 GHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036 Mfr: Alliance Memory, Inc. Other Names: 1450-AS4C256M16D4-83 BCN Base Product Number: AS4C256
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1046061-AS4C256M16D4-83BCN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1046061-AS4C256M16D4-83BCN
Integrated Circuits (ICs) - Memory 1046061-AS4C256M16D4-83BCN
Win Source Part Number: 1046061-AS4C256M16D4 -83BCN Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 209 Mounting: SMD (SMT) Technology: SDRAM - DDR4 Memory Type: Volatile Memory Size: 4Gb (256M x 16) Access Time: 18 ns Voltage - Supply: 1.14V ~ 1.26V Package / Case: 96-TFBGA Supplier Device Package: 96-FBGA (7.5x13.5) Temperature Range - Operating: 0°C ~ 95°C (TC) Memory Format: DRAM Clock Frequency: 1.2 GHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036 Mfr: Alliance Memory, Inc. Other Names: 1450-AS4C256M16D4-83 BCN Base Product Number: AS4C256

Win Source Part Number: 1046061-AS4C256M16D4-83BCN
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 209
Mounting: SMD (SMT)
Technology: SDRAM - DDR4
Memory Type: Volatile
Memory Size: 4Gb (256M x 16)
Access Time: 18 ns
Voltage - Supply: 1.14V ~ 1.26V
Package / Case: 96-TFBGA
Supplier Device Package: 96-FBGA (7.5x13.5)
Temperature Range - Operating: 0°C ~ 95°C (TC)
Memory Format: DRAM
Clock Frequency: 1.2 GHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036
Mfr: Alliance Memory, Inc.
Other Names: 1450-AS4C256M16D4-83BCN
Base Product Number: AS4C256

Buy Now Datasheet
Memory - 1450-AS4C256M16D4-83BCN-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR4 Memory IC 4Gb (256M x 16) Parallel 1.2GHz 18ns 96-FBGA (7.5x13.5)

SDRAM - DDR4 Memory IC 4Gb (256M x 16) Parallel 1.2GHz 18ns 96-FBGA (7.5x13.5)

Buy Now Datasheet
Memory IC and Storage Component - 774-AS4C256M16D4-83BCN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS4C256M16D4-83BCN
Memory IC and Storage Component 774-AS4C256M16D4-83BCN
IC DRAM 4GBIT PARALLEL 96FBGA Product overview: AS4C256M16D4-83BCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C256M16D4-83B CN can be used for catalog matching and distributor lookup.

IC DRAM 4GBIT PARALLEL 96FBGA Product overview: AS4C256M16D4-83BCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C256M16D4-83BCN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AS4C256M16D4-83BCN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AS4C256M16D4-83BCN
Integrated Circuits (ICs) - Memory - Memory AS4C256M16D4-83BCN
IC DRAM 4GBIT PARALLEL 96FBGA

IC DRAM 4GBIT PARALLEL 96FBGA

Supplier's Site
Memory - AS4C256M16D4-83BCN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR4 Memory IC 4Gbit Parallel 1.2 GHz 18 ns 96-FBGA (7.5x13.5)

SDRAM - DDR4 Memory IC 4Gbit Parallel 1.2 GHz 18 ns 96-FBGA (7.5x13.5)

Buy Now Datasheet
IC DRAM 4GBIT PARALLEL 96FBGA

IC DRAM 4GBIT PARALLEL 96FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1046061-AS4C256M16D4-83BCN 1450-AS4C256M16D4-83BCN-ND 774-AS4C256M16D4-83BCN AS4C256M16D4-83BCN AS4C256M16D4-83BCN AS4C256M16D4-83BCN
Product Name Integrated Circuits (ICs) - Memory Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Access Time 18 ns 18 ns 18 ns 18 ns
Cycle Time 15 ns 15 ns 15 ns
Operating Temperature 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Supply Voltage 1.14V ~ 1.26V 1.14V ~ 1.26V 1.14V ~ 1.26V Surface Mount 1.14V ~ 1.26V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8E128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 520966230597 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers