Alliance Memory, Inc. Memory AS4C32M16SB-6TIN

Description
SDRAM Memory IC 512Mb (32M x 16) Parallel 166MHz 5ns 54-TSOP II
Request a Quote Datasheet
Description
SDRAM Memory IC 512Mb (32M x 16) Parallel 166MHz 5ns 54-TSOP II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 1450-1481-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 512Mb (32M x 16) Parallel 166MHz 5ns 54-TSOP II

SDRAM Memory IC 512Mb (32M x 16) Parallel 166MHz 5ns 54-TSOP II

Buy Now Datasheet
Memory IC and Storage Component - 774-AS4C32M16SB-6TIN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS4C32M16SB-6TIN
Memory IC and Storage Component 774-AS4C32M16SB-6TIN
IC DRAM 512MBIT PAR 54TSOP II Product overview: AS4C32M16SB-6TIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C32M16SB-6TIN can be used for catalog matching and distributor lookup.

IC DRAM 512MBIT PAR 54TSOP II Product overview: AS4C32M16SB-6TIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C32M16SB-6TIN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1005086-AS4C32M16SB-6TIN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1005086-AS4C32M16SB-6TIN
Integrated Circuits (ICs) - Memory 1005086-AS4C32M16SB-6TIN
Win Source Part Number: 1005086-AS4C32M16SB- 6TIN Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 108 Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 512Mb (32M x 16) Access Time: 5 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 54-TSOP (0.400", 10.16mm Width) Supplier Device Package: 54-TSOP II Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: DRAM Clock Frequency: 166 MHz Write Cycle Time - Word, Page: 12ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0028 Mfr: Alliance Memory, Inc. Other Names: 1450-1481,AS4C32M16S B-6TIN-ND Base Product Number: AS4C32

Win Source Part Number: 1005086-AS4C32M16SB-6TIN
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 108
Mounting: SMD (SMT)
Technology: SDRAM
Memory Type: Volatile
Memory Size: 512Mb (32M x 16)
Access Time: 5 ns
Voltage - Supply: 3V ~ 3.6V
Package / Case: 54-TSOP (0.400", 10.16mm Width)
Supplier Device Package: 54-TSOP II
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: DRAM
Clock Frequency: 166 MHz
Write Cycle Time - Word, Page: 12ns
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0028
Mfr: Alliance Memory, Inc.
Other Names: 1450-1481,AS4C32M16SB-6TIN-ND
Base Product Number: AS4C32

Buy Now Datasheet
IC DRAM 512MBIT PAR 54TSOP II

IC DRAM 512MBIT PAR 54TSOP II

Supplier's Site Datasheet
SDRAM 512Mb 32Mx16 TSOP54 - AS4C32M16SB-6TIN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
SDRAM 512Mb 32Mx16 TSOP54
AS4C32M16SB-6TIN
SDRAM 512Mb 32Mx16 TSOP54 AS4C32M16SB-6TIN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AS4C32M16SB-6TIN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AS4C32M16SB-6TIN
Integrated Circuits (ICs) - Memory - Memory AS4C32M16SB-6TIN
IC DRAM 512MBIT PAR 54TSOP II

IC DRAM 512MBIT PAR 54TSOP II

Supplier's Site
Memory - AS4C32M16SB-6TIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 512Mbit Parallel 166 MHz 5 ns 54-TSOP II

SDRAM Memory IC 512Mbit Parallel 166 MHz 5 ns 54-TSOP II

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1450-1481-ND 774-AS4C32M16SB-6TIN 1005086-AS4C32M16SB-6TIN AS4C32M16SB-6TIN AS4C32M16SB-6TIN AS4C32M16SB-6TIN AS4C32M16SB-6TIN
Product Name Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory SDRAM 512Mb 32Mx16 TSOP54 Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Package Type TSOP; "54-TSOP (0.400"", 10.16mm Width)" TSOP; Tray TSOP; 54pin TSOP II 54-TSOP (0.400\", 10.16mm Width)
Supply Voltage 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3V ~ 3.6V -40degC ~ 85degC (TA) 3.6V; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

 - 93L422DM - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP22
View Details
3 suppliers
Memory - 2035-200 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details
Memory - 7164L20TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 64 kbits
View Details