Category: DRAM
Win Source Part Number: 1446556-AS4C256M16D4
Manufacturer: Alliance Memory, Inc.
DDR4 - 4Gb (256Mx16), 1.2V, 96-ball FBGA
DDR4 - 4Gb (256Mx16), 1.2V, 96-ball FBGA
DDR4 - 4Gb (256Mx16), 1.2V, 96-ball FBGA
SDRAM - DDR4 Memory IC 4Gb (256M x 16) Parallel 1.2GHz 18ns 96-FBGA (7.5x13.5)
IC DRAM 4GBIT PAR 1.2GHZ 96FBGA Product overview: AS4C256M16D4-83BIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2GHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1.2GHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C256M16D4-83B
IC DRAM 4GBIT PARALLEL 96FBGA
SDRAM - DDR4 Memory IC 4Gbit Parallel 1.2 GHz 18 ns 96-FBGA (7.5x13.5)
IC DRAM 4GBIT PARALLEL 96FBGA
| Win Source Electronics | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1446556-AS4C256M16D4-83BIN | 2592128P | 1450-AS4C256M16D4-83BIN-ND | 774-AS4C256M16D4-83BIN | AS4C256M16D4-83BIN | AS4C256M16D4-83BIN | AS4C256M16D4-83BIN |
| Product Name | DRAM | SDRAM | Memory | 1.2GHZ Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | DRAM Chip | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | |
| Access Time | 18 ns | 18 ns | 18 ns | 18 ns | 18 ns | ||
| Bits per Word | 16 bits | ||||||
| Data Bus Width | 16 bits | ||||||
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) |