Alliance Memory, Inc. Memory AS4C4M16SA-6BAN

Description
SDRAM Memory IC 64Mb (4M x 16) Parallel 166MHz 5.4ns 54-TFBGA (8x8)
Request a Quote
Description
SDRAM Memory IC 64Mb (4M x 16) Parallel 166MHz 5.4ns 54-TFBGA (8x8)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AS4C4M16SA-6BAN is a 64Mbit Synchronous DRAM (SDRAM) from Quarktwin Technology Ltd., designed for automotive applications with an operating temperature range of -40 to 105°C. It features a fast clock rate of 166 MHz and an access time of 5.4 ns, ensuring efficient performance for high-speed data processing. The memory is organized as 4 banks of 1M words x 16 bits, supporting fully synchronous operation. This SDRAM includes programmable mode registers that allow for configurable CAS latency (2 or 3), burst lengths (1, 2, 4, 8, or full page), and burst types (sequential or interleaved). It also supports auto refresh and self-refresh modes, with a total of 4096 refresh cycles every 32 ms. The device operates on a single +3.3V power supply and is available in both 54-ball FBGA and 54-pin TSOP II packages, both of which are Pb and halogen-free. This product is suitable for applications requiring high memory bandwidth and is particularly well-suited for high-performance PC applications.

Datasheet Summary
Powered by GS/AI

The AS4C4M16SA-6BAN is a 64Mbit Synchronous DRAM (SDRAM) from Quarktwin Technology Ltd., designed for automotive applications with an operating temperature range of -40 to 105°C. It features a fast clock rate of 166 MHz and an access time of 5.4 ns, ensuring efficient performance for high-speed data processing. The memory is organized as 4 banks of 1M words x 16 bits, supporting fully synchronous operation. This SDRAM includes programmable mode registers that allow for configurable CAS latency (2 or 3), burst lengths (1, 2, 4, 8, or full page), and burst types (sequential or interleaved). It also supports auto refresh and self-refresh modes, with a total of 4096 refresh cycles every 32 ms. The device operates on a single +3.3V power supply and is available in both 54-ball FBGA and 54-pin TSOP II packages, both of which are Pb and halogen-free. This product is suitable for applications requiring high memory bandwidth and is particularly well-suited for high-performance PC applications.

Suppliers

Company
Product
Description
Supplier Links
Memory - 1450-1256-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 64Mb (4M x 16) Parallel 166MHz 5.4ns 54-TFBGA (8x8)

SDRAM Memory IC 64Mb (4M x 16) Parallel 166MHz 5.4ns 54-TFBGA (8x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - 1186258-AS4C4M16SA-6BAN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1186258-AS4C4M16SA-6BAN
Integrated Circuits (ICs) - Memory 1186258-AS4C4M16SA-6BAN
Win Source Part Number: 1186258-AS4C4M16SA-6 BAN Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100 Package: Tray Standard Package: 348 Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 64Mb (4M x 16) Access Time: 5.4 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 54-TFBGA Supplier Device Package: 54-TFBGA (8x8) Temperature Range - Operating: -40°C ~ 105°C (TA) Memory Format: DRAM Clock Frequency: 166 MHz Write Cycle Time - Word, Page: 2ns Memory Interface: Parallel Alternative Parts (Cross-Reference): AS4C4M16SA6BAN; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0002 Mfr: Alliance Memory, Inc. Other Names: 1450-1256 Base Product Number: AS4C4M16

Win Source Part Number: 1186258-AS4C4M16SA-6BAN
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100
Package: Tray
Standard Package: 348
Mounting: SMD (SMT)
Technology: SDRAM
Memory Type: Volatile
Memory Size: 64Mb (4M x 16)
Access Time: 5.4 ns
Voltage - Supply: 3V ~ 3.6V
Package / Case: 54-TFBGA
Supplier Device Package: 54-TFBGA (8x8)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: DRAM
Clock Frequency: 166 MHz
Write Cycle Time - Word, Page: 2ns
Memory Interface: Parallel
Alternative Parts (Cross-Reference): AS4C4M16SA6BAN;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0002
Mfr: Alliance Memory, Inc.
Other Names: 1450-1256
Base Product Number: AS4C4M16

Buy Now Datasheet
Memory IC and Storage Component - 774-AS4C4M16SA-6BAN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS4C4M16SA-6BAN
Memory IC and Storage Component 774-AS4C4M16SA-6BAN
IC DRAM 64MBIT PARALLEL 54TFBGA Product overview: AS4C4M16SA-6BAN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C4M16SA-6BAN can be used for catalog matching and distributor lookup.

IC DRAM 64MBIT PARALLEL 54TFBGA Product overview: AS4C4M16SA-6BAN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C4M16SA-6BAN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AS4C4M16SA-6BAN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 64Mbit Parallel 166 MHz 5.4 ns 54-TFBGA (8x8)

SDRAM Memory IC 64Mbit Parallel 166 MHz 5.4 ns 54-TFBGA (8x8)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AS4C4M16SA-6BAN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C4M16SA-6BAN
Integrated Circuits (ICs) - Memory AS4C4M16SA-6BAN
IC DRAM 64MBIT PARALLEL 54TFBGA

IC DRAM 64MBIT PARALLEL 54TFBGA

Supplier's Site
IC DRAM 64MBIT PARALLEL 54TFBGA

IC DRAM 64MBIT PARALLEL 54TFBGA

Supplier's Site Datasheet
SDRAM,64M,3.3V,166MHz,4M x 16,54ball BGA - AS4C4M16SA-6BAN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
SDRAM,64M,3.3V,166MHz,4M x 16,54ball BGA
AS4C4M16SA-6BAN
SDRAM,64M,3.3V,166MHz,4M x 16,54ball BGA AS4C4M16SA-6BAN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Karl Kruse GmbH & Co. KG
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1450-1256-ND 1186258-AS4C4M16SA-6BAN 774-AS4C4M16SA-6BAN AS4C4M16SA-6BAN AS4C4M16SA-6BAN AS4C4M16SA-6BAN AS4C4M16SA-6BAN
Product Name Memory Integrated Circuits (ICs) - Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory SDRAM,64M,3.3V,166MHz,4M x 16,54ball BGA
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM Chip
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Density 64000 kbits 64000 kbits 64000 kbits 64000 kbits
Package Type 54-TFBGA BGA; Tray BGA; 54-TFBGA BGA 54ball BGA
Supply Voltage 3V ~ 3.6V 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3.6V; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP512K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Memory - 9242500072000 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers