SDRAM Memory IC 64Mb (4M x 16) Parallel 166MHz 5.4ns 54-TFBGA (8x8)
IC DRAM 64MBIT PARALLEL 54TFBGA
SDRAM Memory IC 64Mbit Parallel 166 MHz 5.4 ns 54-TFBGA (8x8)
IC DRAM 64MBIT PARALLEL 54TFBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AS4C4M16SA-6BINTR-ND | AS4C4M16SA-6BINTR | AS4C4M16SA-6BINTR | AS4C4M16SA-6BINTR | AS4C4M16SA-6BINTR |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory | SDRAM,64M,3.3V,166MHz,4M x 16,54ball BGA |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | |
| Package Type | 54-TFBGA | BGA; 54-TFBGA | BGA | 54ball BGA |