Alliance Memory, Inc. Memory AS4C32M16D1A-5TCNTR

Description
SDRAM - DDR Memory IC 512Mb (32M x 16) Parallel 200MHz 700ps 66-TSOP II
Request a Quote Datasheet
Description
SDRAM - DDR Memory IC 512Mb (32M x 16) Parallel 200MHz 700ps 66-TSOP II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AS4C32M16D1A-5TCNTR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR Memory IC 512Mb (32M x 16) Parallel 200MHz 700ps 66-TSOP II

SDRAM - DDR Memory IC 512Mb (32M x 16) Parallel 200MHz 700ps 66-TSOP II

Buy Now Datasheet
Memory IC and Storage Component - 774-AS4C32M16D1A-5TCNTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS4C32M16D1A-5TCNTR
Memory IC and Storage Component 774-AS4C32M16D1A-5TCNTR
IC DRAM 512MBIT PAR 66TSOP II Product overview: AS4C32M16D1A-5TCNTR from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C32M16D1A-5TC NTR can be used for catalog matching and distributor lookup.

IC DRAM 512MBIT PAR 66TSOP II Product overview: AS4C32M16D1A-5TCNTR from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C32M16D1A-5TCNTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DRAM - 1447496-AS4C32M16D1A-5TCNTR - Win Source Electronics
Laguna Hills, CA, United States
Category: DRAM Win Source Part Number: 1447496-AS4C32M16D1A -5TCNTR Manufacturer: Alliance Memory, Inc.

Category: DRAM
Win Source Part Number: 1447496-AS4C32M16D1A-5TCNTR
Manufacturer: Alliance Memory, Inc.

Buy Now
IC DRAM 512MBIT PAR 66TSOP II

IC DRAM 512MBIT PAR 66TSOP II

Supplier's Site Datasheet
DDR SDRAM,512M,32M x 16,2.5V,66pin TSOP II - AS4C32M16D1A-5TCNTR - Karl Kruse GmbH & Co. KG
Kaarst, Germany
DDR SDRAM,512M,32M x 16,2.5V,66pin TSOP II
AS4C32M16D1A-5TCNTR
DDR SDRAM,512M,32M x 16,2.5V,66pin TSOP II AS4C32M16D1A-5TCNTR
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site
Integrated Circuits (ICs) - Memory - AS4C32M16D1A-5TCNTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C32M16D1A-5TCNTR
Integrated Circuits (ICs) - Memory AS4C32M16D1A-5TCNTR
IC DRAM 512MBIT PAR 66TSOP II

IC DRAM 512MBIT PAR 66TSOP II

Supplier's Site
Memory - AS4C32M16D1A-5TCNTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR Memory IC 512Mbit Parallel 200 MHz 700 ps 66-TSOP II

SDRAM - DDR Memory IC 512Mbit Parallel 200 MHz 700 ps 66-TSOP II

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AS4C32M16D1A-5TCNTR-ND 774-AS4C32M16D1A-5TCNTR 1447496-AS4C32M16D1A-5TCNTR AS4C32M16D1A-5TCNTR AS4C32M16D1A-5TCNTR AS4C32M16D1A-5TCNTR AS4C32M16D1A-5TCNTR
Product Name Memory Memory IC and Storage Component DRAM Memory DDR SDRAM,512M,32M x 16,2.5V,66pin TSOP II Integrated Circuits (ICs) - Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 512000 kbits 512000 kbits 512000 kbits 512000 kbits
Package Type TSSOP; "66-TSSOP (0.400"", 10.16mm Width)" TSSOP; Tape & Reel (TR) TSOP; 66pin TSOP II SSOP; TSSOP SSOP; TSSOP; 66-TSSOP (0.400\", 10.16mm Width)
Supply Voltage 2.3V ~ 2.7V 2.3V ~ 2.7V 2.3V ~ 2.7V 2.3V ~ 2.7V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4DDR232M64 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
 - SN74ACT7202LA35RJ - Rochester Electronics
Specs
Memory Category FIFO
Package Type PLCC; PLCC32
View Details
2 suppliers
Flash Memory - 1882785P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details