Alliance Memory, Inc. Memory AS4C256M16D3LC-12BINTR

Description
SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 800MHz 20ns 96-FBGA (7.5x13.5)
Request a Quote Datasheet
Description
SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 800MHz 20ns 96-FBGA (7.5x13.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 1450-AS4C256M16D3LC-12BINCT-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 800MHz 20ns 96-FBGA (7.5x13.5)

SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 800MHz 20ns 96-FBGA (7.5x13.5)

Buy Now Datasheet
Memory - 1450-AS4C256M16D3LC-12BINTR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 800MHz 20ns 96-FBGA (7.5x13.5)

SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 800MHz 20ns 96-FBGA (7.5x13.5)

Buy Now Datasheet
Memory - 1450-AS4C256M16D3LC-12BINDKR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 800MHz 20ns 96-FBGA (7.5x13.5)

SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 800MHz 20ns 96-FBGA (7.5x13.5)

Buy Now Datasheet
Memory IC and Storage Component - 774-AS4C256M16D3LC-12BINTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS4C256M16D3LC-12BINTR
Memory IC and Storage Component 774-AS4C256M16D3LC-12BINTR
IC DRAM 4GBIT PARALLEL 96FBGA Product overview: AS4C256M16D3LC-12BIN TR from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C256M16D3LC-1 2BINTR can be used for catalog matching and distributor lookup.

IC DRAM 4GBIT PARALLEL 96FBGA Product overview: AS4C256M16D3LC-12BINTR from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C256M16D3LC-12BINTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC DRAM 4GBIT PARALLEL 96FBGA

IC DRAM 4GBIT PARALLEL 96FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory AS4C256M16D3LC-12BINTR
IC DRAM 4GBIT PARALLEL 96FBGA

IC DRAM 4GBIT PARALLEL 96FBGA

Supplier's Site
IC DRAM 4GBIT PARALLEL 96FBGA

IC DRAM 4GBIT PARALLEL 96FBGA

Supplier's Site Datasheet
SDRAM - DDR3L Memory IC 4Gbit Parallel 800 MHz 20 ns 96-FBGA (7.5x13.5)

SDRAM - DDR3L Memory IC 4Gbit Parallel 800 MHz 20 ns 96-FBGA (7.5x13.5)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1450-AS4C256M16D3LC-12BINCT-ND 774-AS4C256M16D3LC-12BINTR AS4C256M16D3LC-12BINTR AS4C256M16D3LC-12BINTR AS4C256M16D3LC-12BINTR AS4C256M16D3LC-12BINTR
Product Name Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip SDRAM - DDR3L; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Package Type 96-TFBGA BGA; Tape & Reel (TR) 96-TFBGA BGA BGA; 96-TFBGA
Supply Voltage 1.283V ~ 1.45V 1.283V ~ 1.45V 1.283V ~ 1.45V 1.283V ~ 1.45V 1.283V ~ 1.45V
Access Time 20 ns 20 ns 20 ns 20 ns 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
CD40105B CMOS 4-Bit-by-16-Word FIFO Register - CD40105BE - Texas Instruments
Specs
Memory Category FIFO
Package Type PDIP,SO,TSSOP
View Details
5 suppliers
5V Memory IC and Storage Component - 774-AS27C256-20JM - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers