Lingto Electronic Limited Datasheets for Isolation Amplifiers
Isolation amplifiers electrically isolate input and output signals, often by inductive couplings. Isolation amplifiers, or iso-amps as they are sometimes called, may be used to protect components from potentially dangerous voltages or to amplify low-level analog signals in applications with multiple channels.
Isolation Amplifiers: Learn more
| Product Name | Notes |
|---|---|
| IC OPAMP ISOLATION 1 CIRC 16CDIP | |
| IC OPAMP ISOLATION 1 CIRC 16SO | |
| IC OPAMP ISOLATION 1 CIRC 16SOIC | |
| IC OPAMP ISOLATION 1 CIRC 18CDIP | |
| IC OPAMP ISOLATION 1 CIRC 20CDIP | |
| IC OPAMP ISOLATION 1 CIRC 32CDIP | |
| IC OPAMP ISOLATION 1 CIRC 8DIP | |
| IC OPAMP ISOLATION 1 CIRC 8DIPGW | |
| IC OPAMP ISOLATION 1 CIRC 8SMD | |
| IC OPAMP ISOLATION 1 CIRC 8SMDGW | |
| IC OPAMP ISOLATION 1 CIRC 8SO | |
| IC OPAMP ISOLATION 1 CIRC 8SOIC | |
| IC OPAMP ISOLATION 1 CIRC 8SOP | |
| IC OPAMP ISOLATION 1 CIRCUIT 8SO | |
| IC OPAMP ISOLATION 1CIRC 48HLQFP | |
| IC OPAMP ISOLATION 2 CIRC 10MSOP | |
| IC OPAMP ISOLATION 2 CIRC 10SIP | |
| IC OPAMP ISOLATION 2 CIRC 11DIP | |
| IC OPAMP ISOLATION 2 CIRC 14SSOP |