Alliance Memory, Inc. Memory - SDRAM - AS4C256M16D3-12BIN AS4C256M16D3-12BIN

Description
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 911719-AS4C256M16D3- 12BIN Operating Temperature Range: -40°C ~ 95°C (TC) Features: SDRAM - DDR3 Memory IC 4Gb (256M x 16) Parallel 800 MHz 20 ns 96-FBGA (9x13) Package: Tray Package: 96-TFBGA Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: 96-FBGA (9x13) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 190 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036
Request a Quote
Description
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 911719-AS4C256M16D3- 12BIN Operating Temperature Range: -40°C ~ 95°C (TC) Features: SDRAM - DDR3 Memory IC 4Gb (256M x 16) Parallel 800 MHz 20 ns 96-FBGA (9x13) Package: Tray Package: 96-TFBGA Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: 96-FBGA (9x13) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 190 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AS4C256M16D3-12BIN is a 4Gb DDR3 Synchronous DRAM organized as 256M x 16 bits across eight banks. It supports high-speed operation with a double data rate of up to 1600 Mb/sec per pin, making it suitable for general applications. The device operates with a single power supply of 1.5V ± 0.075V and is available in a 96-ball FBGA package measuring 9 x 13 x 1.2mm. This memory chip is compliant with JEDEC standards and features fully synchronous operation, a fast clock rate of 800 MHz, and supports various programmable modes including burst lengths of 4 and 8. It operates within a temperature range of -40°C to 95°C, making it suitable for industrial applications. The device includes features such as dynamic ODT, auto refresh, and self-refresh capabilities, along with a robust refresh cycle specification. The AS4C256M16D3-12BIN is RoHS compliant, ensuring it meets environmental regulations.

Datasheet Summary
Powered by GS/AI

The AS4C256M16D3-12BIN is a 4Gb DDR3 Synchronous DRAM organized as 256M x 16 bits across eight banks. It supports high-speed operation with a double data rate of up to 1600 Mb/sec per pin, making it suitable for general applications. The device operates with a single power supply of 1.5V ± 0.075V and is available in a 96-ball FBGA package measuring 9 x 13 x 1.2mm. This memory chip is compliant with JEDEC standards and features fully synchronous operation, a fast clock rate of 800 MHz, and supports various programmable modes including burst lengths of 4 and 8. It operates within a temperature range of -40°C to 95°C, making it suitable for industrial applications. The device includes features such as dynamic ODT, auto refresh, and self-refresh capabilities, along with a robust refresh cycle specification. The AS4C256M16D3-12BIN is RoHS compliant, ensuring it meets environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - AS4C256M16D3-12BIN - 911719-AS4C256M16D3-12BIN - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - AS4C256M16D3-12BIN
911719-AS4C256M16D3-12BIN
Memory - SDRAM - AS4C256M16D3-12BIN 911719-AS4C256M16D3-12BIN
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 911719-AS4C256M16D3- 12BIN Operating Temperature Range: -40°C ~ 95°C (TC) Features: SDRAM - DDR3 Memory IC 4Gb (256M x 16) Parallel 800 MHz 20 ns 96-FBGA (9x13) Package: Tray Package: 96-TFBGA Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Integrated Circuits (ICs) Case / Package: 96-FBGA (9x13) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 190 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036

Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 911719-AS4C256M16D3-12BIN
Operating Temperature Range: -40°C ~ 95°C (TC)
Features: SDRAM - DDR3 Memory IC 4Gb (256M x 16) Parallel 800 MHz 20 ns 96-FBGA (9x13)
Package: Tray
Package: 96-TFBGA
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Integrated Circuits (ICs)
Case / Package: 96-FBGA (9x13)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 190
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036

Buy Now Datasheet
Memory IC and Storage Component - 774-AS4C256M16D3-12BIN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS4C256M16D3-12BIN
Memory IC and Storage Component 774-AS4C256M16D3-12BIN
IC DRAM 4GBIT PARALLEL 96FBGA Product overview: AS4C256M16D3-12BIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C256M16D3-12B IN can be used for catalog matching and distributor lookup.

IC DRAM 4GBIT PARALLEL 96FBGA Product overview: AS4C256M16D3-12BIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C256M16D3-12BIN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC DRAM 4GBIT PARALLEL 96FBGA

IC DRAM 4GBIT PARALLEL 96FBGA

Supplier's Site Datasheet
Memory - AS4C256M16D3-12BIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR3 Memory IC 4Gbit Parallel 800 MHz 20 ns 96-FBGA (9x13)

SDRAM - DDR3 Memory IC 4Gbit Parallel 800 MHz 20 ns 96-FBGA (9x13)

Buy Now Datasheet
DDR3 SDRAM,4G,256M x 161.5V,96-ball FBGA - AS4C256M16D3-12BIN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
DDR3 SDRAM,4G,256M x 161.5V,96-ball FBGA
AS4C256M16D3-12BIN
DDR3 SDRAM,4G,256M x 161.5V,96-ball FBGA AS4C256M16D3-12BIN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AS4C256M16D3-12BIN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C256M16D3-12BIN
Integrated Circuits (ICs) - Memory AS4C256M16D3-12BIN
IC DRAM 4GBIT PARALLEL 96FBGA

IC DRAM 4GBIT PARALLEL 96FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 911719-AS4C256M16D3-12BIN 774-AS4C256M16D3-12BIN AS4C256M16D3-12BIN AS4C256M16D3-12BIN AS4C256M16D3-12BIN AS4C256M16D3-12BIN
Product Name Memory - SDRAM - AS4C256M16D3-12BIN Memory IC and Storage Component Memory Memory DDR3 SDRAM,4G,256M x 161.5V,96-ball FBGA Integrated Circuits (ICs) - Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip DRAM Chip Volatile; DRAM Chip
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Package Type BGA; 96-FBGA (9x13) BGA; Tray BGA; 96-TFBGA 96-ball FBGA BGA
Access Time 20 ns 20 ns 20 ns 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 1882660P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 512000 kbits
View Details
Controllers - DP8422AVX-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers