Lingto Electronic Limited Datasheets for Parity Checkers and Generators
Parity checkers are integrated circuits (ICs) used in digital systems to detect errors when streams of bits are sent from a transmitter to a receiver. Parity generators calculate the parity of data packets and add a parity amount to them.
Parity Checkers and Generators: Learn more
| Product Name | Notes |
|---|---|
| 128 CHARACTERS DOT MATRIX CHARAC | |
| 54S62 - 9-INPUT PARITY CHECKER/G | |
| 74HC280 - 9-BIT ODD/EVEN PARITY | |
| 74HC280 9 BIT ODD/EVEN PARITY GE | |
| 9 BIT PARITY SENERATORS/CHECKERS | |
| 9 INPUT PARITY GENERATOR/CHECKER | |
| 9-BIT ODD/EVEN PARITY GENERATOR | |
| 9-BIT ODD/EVEN PARTITY GENERATOR | |
| 9-BIT PARITY GENERATOR/CH | |
| 9-BIT PARITY GENERATOR/CHECKER | |
| 9BIT PARITY GNRTOR/CHCKER | |
| ALU/FUNCTION GENERATOR | |
| BAUD RATE GENERATOR | |
| CHARACTER GENERATOR | |
| CMOS 9 BIT PARITY GENERATOR/CHEC | |
| CMOS LOOK-AHEAD CARRY GENERATOR | |
| CONTROL/COMMAND SIGNAL GENERATOR | |
| CRC GENERATOR, F/FAST SERIES | |
| CRT VIDEO ATTRIBUTES CONTROLLER | |
| DUAL BAUD RATE GENERATOR/PROGRAM | |
| DUAL BAUD RATE GENERATOR | |
| DUAL MARKED (93S48/BEA) | |
| DUAL MARKED (93S48/BFA) | |
| DUAL MARKED (M38510/34901B2A) | |
| DUAL MARKED (M38510/34901BCA) | |
| DUAL MARKED (M38510/34901BDA) | |
| FREQUENCY TIMING GENERATOR FOR I | |
| HIGH ACCURACY PROGRAMMABLE VOLTA | |
| IC 9-BIT GEN/CHKER 14SOIC | |
| IC GEN/CHKER 12-BIT 16CDIP | |
| IC GEN/CHKER 12-BIT 16SOEIAJ | |
| IC GEN/CHKER 12-BIT 20PLCC | |
| IC GEN/CHKER 12-BIT 28PLCC | |
| IC GEN/CHKER 8-BIT 24CERPACK | |
| IC IDENTITY COMPARATOR 8-BIT | |
| IC PARITY GEN/CHKER 12-BIT 16DIP | |
| IC PARITY GEN/CHKER 16-BIT 14DIP | |
| IC PARITY GEN/CHKER 16-BIT 16DIP | |
| IC PARITY GEN/CHKER 3 14DIP | |
| IC PARITY GEN/CHKER 8-BIT 24DIP | |
| IC PARITY GEN/CHKER 8-BIT 24SOIC | |
| IC PARITY GEN/CHKER 8-BIT 24SSOP | |
| IC PARITY GEN/CHKER 8-BIT 28PLCC | |
| IC PARITY GEN/CHKER 9-BIT 14DIP | |
| IC PARITY GEN/CHKER 9-BIT 14SO | |
| IC PARITY GEN/CHKER 9-BIT 14SOIC | |
| IC PARITY GEN/CHKER 9-BIT 14SOP | |
| IC PARITY GEN/CHKER 9-BIT 14SSOP | |
| IC PARITY GEN/CHKER 9-BIT | |
| IC PARITY GEN/CHKER 9BIT 14SOIC | |
| IC PARITY GENERATOR 8-BIT 28PLCC | |
| IC PARITY GENERATOR 9-BIT 14DIP | |
| IC PARITY GENERATOR 9-BIT 14SO | |
| IC PROG SLK GENERATOR 16-TSSOP | |
| IC-TTL FUNCTION GENERATOR DIP | |
| INTEGRATED CIRCUIT BGA | |
| LOG TTL PARITY CHCK 9BIT | |
| LOOK AHEAD CARRY GENERATORS | |
| LOOK-AHEAD CARRY GENERATOR, F/FA | |
| LOOK-AHEAD CARRY GENERATOR | |
| NEXPERIA 74HC280D - PARITY GENER | |
| NEXPERIA 74HCT280D - PARITY GENE | |
| NOW NEXPERIA 74HCT280DB PARITY G | |
| PARITY CHECKER | |
| PARITY GEN. | |
| PARITY GENERATOR, ALS SERIES | |
| PARITY GENERATOR/CHECKER 9 BIT 1 | |
| PARITY GENERATOR/CHECKER, 12-BIT | |
| PARITY GENERATOR/CHECKER, 54 SER | |
| PARITY GENERATOR/CHECKER, 8-BIT, | |
| PARITY GENERATOR/CHECKER, 8-BIT | |
| PARITY GENERATOR/CHECKER, 9-BIT, | |
| PARITY GENERATOR/CHECKER, 9-BIT | |
| PARITY GENERATOR/CHECKER, CMOS | |
| PARITY GENERATOR/CHECKER, ECL | |
| PARITY GENERATOR/CHECKER, F/FAST | |
| PARITY GENERATOR/CHECKER, FCT S | |
| PARITY GENERATOR/CHECKER, FCT SE | |
| PARITY GENERATOR/CHECKER, TTL, C | |
| PARITY GENERATOR/CHECKER, TTL/H/ | |
| PARITY GENERATOR/CHECKER, TTL | |
| PARITY GENERATOR/CHECKER | |
| SINGLE BAUD RATE GENERATOR | |
| TIME BASE GENERATOR CMOS PDIP14 |