IC DRAM 1GBIT PARALLEL 60FBGA
IC DRAM 1GBIT PARALLEL 60FBGA
SDRAM - DDR2 Memory IC 1Gbit Parallel 400 MHz 400 ps 60-FBGA (8x10)
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AS4C128M8D2-25BINTR | AS4C128M8D2-25BINTR | AS4C128M8D2-25BINTR | AS4C128M8D2-25BINTR |
| Product Name | Integrated Circuits (ICs) - Memory | Memory | Memory | DDR2 SDRAM,1G,128M x 8,1.8V,60ball FBGA |
| Memory Category | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | DRAM Chip |
| Data Rate | 400 MHz | |||
| Access Time | 0.4000 ns | 0.4000 ns | 0.4000 ns | |
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) |