Alliance Memory, Inc. Memory IC and Storage Component AS4C256M16D3LC-10BIN

Description
IC DRAM 4GBIT PAR 96FBGA Product overview: AS4C256M16D3LC-10BIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C256M16D3LC-1 0BIN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 4GBIT PAR 96FBGA Product overview: AS4C256M16D3LC-10BIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C256M16D3LC-1 0BIN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-AS4C256M16D3LC-10BIN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS4C256M16D3LC-10BIN
Memory IC and Storage Component 774-AS4C256M16D3LC-10BIN
IC DRAM 4GBIT PAR 96FBGA Product overview: AS4C256M16D3LC-10BIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C256M16D3LC-1 0BIN can be used for catalog matching and distributor lookup.

IC DRAM 4GBIT PAR 96FBGA Product overview: AS4C256M16D3LC-10BIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C256M16D3LC-10BIN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1381451-AS4C256M16D3LC-10BIN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1381451-AS4C256M16D3LC-10BIN
Integrated Circuits (ICs) - Memory - Memory 1381451-AS4C256M16D3LC-10BIN
Win Source Part Number: 1381451-AS4C256M16D3 LC-10BIN Category: Integrated Circuits (ICs)>Memory>Memory Package: Tray Standard Package: 209 pcs Technology: SDRAM - DDR3L Memory Type: Volatile Memory Size: 4Gbit Access Time: 20 ns Voltage - Supply: 1.283V ~ 1.45V Mounting Type: Surface Mount Package / Case: 96-TFBGA Supplier Device Package: 96-FBGA (7.5x13.5) Temperature Range - Operating: -40°C ~ 95°C (TC) Memory Format: DRAM Clock Frequency: 933 MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 50 pct. REACH Status: REACH Unaffected HTSUS: 8542.32.0036 Mfr: Alliance Memory, Inc. Base Product Number: AS4C256 Memory Organization: 256M x 16 Moisture Sensitivity Level (MSL): 3 (168 Hours)

Win Source Part Number: 1381451-AS4C256M16D3LC-10BIN
Category: Integrated Circuits (ICs)>Memory>Memory
Package: Tray
Standard Package: 209 pcs
Technology: SDRAM - DDR3L
Memory Type: Volatile
Memory Size: 4Gbit
Access Time: 20 ns
Voltage - Supply: 1.283V ~ 1.45V
Mounting Type: Surface Mount
Package / Case: 96-TFBGA
Supplier Device Package: 96-FBGA (7.5x13.5)
Temperature Range - Operating: -40°C ~ 95°C (TC)
Memory Format: DRAM
Clock Frequency: 933 MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036
Mfr: Alliance Memory, Inc.
Base Product Number: AS4C256
Memory Organization: 256M x 16
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet
Memory - 1450-AS4C256M16D3LC-10BIN-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 933MHz 20ns 96-FBGA (7.5x13.5)

SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 933MHz 20ns 96-FBGA (7.5x13.5)

Buy Now Datasheet
SDRAM - 665411 - RS Components, Ltd.
Corby, Northants, United Kingdom
SDRAM
665411
SDRAM 665411
DDR3, 4G, 256M X 16, 1.35V, 96-BALL FBGA

DDR3, 4G, 256M X 16, 1.35V, 96-BALL FBGA

Supplier's Site
IC DRAM 4GBIT PARALLEL 96FBGA

IC DRAM 4GBIT PARALLEL 96FBGA

Supplier's Site Datasheet
IC DRAM 4GBIT PARALLEL 96FBGA

IC DRAM 4GBIT PARALLEL 96FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AS4C256M16D3LC-10BIN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C256M16D3LC-10BIN
Integrated Circuits (ICs) - Memory AS4C256M16D3LC-10BIN
IC DRAM 4GBIT PARALLEL 96FBGA

IC DRAM 4GBIT PARALLEL 96FBGA

Supplier's Site
Memory - AS4C256M16D3LC-10BIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR3L Memory IC 4Gbit Parallel 933 MHz 20 ns 96-FBGA (7.5x13.5)

SDRAM - DDR3L Memory IC 4Gbit Parallel 933 MHz 20 ns 96-FBGA (7.5x13.5)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AS4C256M16D3LC-10BIN 1381451-AS4C256M16D3LC-10BIN 1450-AS4C256M16D3LC-10BIN-ND 665411 AS4C256M16D3LC-10BIN AS4C256M16D3LC-10BIN AS4C256M16D3LC-10BIN AS4C256M16D3LC-10BIN
Product Name Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory SDRAM Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM Chip DRAM; DRAM Chip SDRAM - DDR3L; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Access Time 20 ns 20 ns 20 ns 20 ns 20 ns 20 ns
Cycle Time 15 ns 15 ns
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Address Bus Width 16 bits
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Memory - AS4SD2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 16000 kbits
View Details