Alliance Memory, Inc. Integrated Circuits (ICs) - Memory AS4C128M8D3-12BANTR

Description
IC DRAM 1GBIT PARALLEL 78FBGA
Datasheet
Description
IC DRAM 1GBIT PARALLEL 78FBGA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - AS4C128M8D3-12BANTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C128M8D3-12BANTR
Integrated Circuits (ICs) - Memory AS4C128M8D3-12BANTR
IC DRAM 1GBIT PARALLEL 78FBGA

IC DRAM 1GBIT PARALLEL 78FBGA

Supplier's Site
DDR3 SDRAM,1G,128M x 81.5V,78-ball FBGA - AS4C128M8D3-12BANTR - Karl Kruse GmbH & Co. KG
Kaarst, Germany
DDR3 SDRAM,1G,128M x 81.5V,78-ball FBGA
AS4C128M8D3-12BANTR
DDR3 SDRAM,1G,128M x 81.5V,78-ball FBGA AS4C128M8D3-12BANTR
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site
IC DRAM 1GBIT PARALLEL 78FBGA

IC DRAM 1GBIT PARALLEL 78FBGA

Supplier's Site Datasheet
Memory - AS4C128M8D3-12BANTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR3 Memory IC 1Gbit Parallel 800 MHz 20 ns 78-FBGA (8x10.5)

SDRAM - DDR3 Memory IC 1Gbit Parallel 800 MHz 20 ns 78-FBGA (8x10.5)

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AS4C128M8D3-12BANTR AS4C128M8D3-12BANTR AS4C128M8D3-12BANTR AS4C128M8D3-12BANTR
Product Name Integrated Circuits (ICs) - Memory DDR3 SDRAM,1G,128M x 81.5V,78-ball FBGA Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Data Rate 800 MHz
Access Time 20 ns 20 ns 20 ns
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory IC and Storage Component - 774-S27KL0642GABHB020 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip; SRAM Chip
Access Time 35 ns
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
Controllers - DP8431VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers