IC DRAM 512MBIT PAR 54TSOP II Product overview: AS4C32M16SC-7TIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C32M16SC-7TIN
Category: DRAM
Win Source Part Number: 1447467-AS4C32M16SC-
Manufacturer: Alliance Memory, Inc.
SDRAM Memory IC 512Mb (32M x 16) Parallel 133MHz 17ns 54-TSOP II
IC DRAM 512MBIT PAR 54TSOP II
IC DRAM 512MBIT PAR 54TSOP II
SDRAM Memory IC 512Mbit Parallel 133 MHz 17 ns 54-TSOP II
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AS4C32M16SC-7TIN | 1447467-AS4C32M16SC-7TIN | 1450-1467-ND | AS4C32M16SC-7TIN | AS4C32M16SC-7TIN | AS4C32M16SC-7TIN |
| Product Name | Memory IC and Storage Component | DRAM | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | |
| Access Time | 17 ns | 17 ns | 17 ns | 17 ns | ||
| Cycle Time | 15 ns | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Address Bus Width | 16 bits |