Category: DRAM
Win Source Part Number: 1447489-AS4C4M16SA-7
Manufacturer: Alliance Memory, Inc.
IC DRAM 64MBIT PAR 60FBGA Product overview: AS4C4M16SA-7B2CN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C4M16SA-7B2CN
SDRAM Memory IC 64Mb (4M x 16) Parallel 143MHz 5.4ns 60-FBGA
IC DRAM 64MBIT PAR 60FBGA
SDRAM Memory IC 64Mbit Parallel 143 MHz 5.4 ns 60-FBGA
IC DRAM 64MBIT PAR 60FBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1447489-AS4C4M16SA-7B2CN | 774-AS4C4M16SA-7B2CN | 1450-1439-ND | AS4C4M16SA-7B2CN | AS4C4M16SA-7B2CN | AS4C4M16SA-7B2CN |
| Product Name | DRAM | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | |
| Access Time | 5.4 ns | 5.4 ns | 5.4 ns | 5.4 ns | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Address Bus Width | 16 bits | |||||
| Package Type | BGA; Tray | 60-VFBGA | BGA | BGA; 60-VFBGA |