Alliance Memory, Inc. DRAM AS4C32M16D3-12BIN

Description
Category: DRAM Win Source Part Number: 1447470-AS4C32M16D3- 12BIN Manufacturer: Alliance Memory, Inc.
Request a Quote Datasheet
Description
Category: DRAM Win Source Part Number: 1447470-AS4C32M16D3- 12BIN Manufacturer: Alliance Memory, Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRAM - 1447470-AS4C32M16D3-12BIN - Win Source Electronics
Laguna Hills, CA, United States
Category: DRAM Win Source Part Number: 1447470-AS4C32M16D3- 12BIN Manufacturer: Alliance Memory, Inc.

Category: DRAM
Win Source Part Number: 1447470-AS4C32M16D3-12BIN
Manufacturer: Alliance Memory, Inc.

Buy Now
Memory IC and Storage Component - 774-AS4C32M16D3-12BIN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS4C32M16D3-12BIN
Memory IC and Storage Component 774-AS4C32M16D3-12BIN
IC DRAM 512MBIT PARALLEL 96FBGA Product overview: AS4C32M16D3-12BIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C32M16D3-12BI N can be used for catalog matching and distributor lookup.

IC DRAM 512MBIT PARALLEL 96FBGA Product overview: AS4C32M16D3-12BIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C32M16D3-12BIN can be used for catalog matching and distributor lookup.

Supplier's Site
SDRAM - 665381 - RS Components, Ltd.
Corby, Northants, United Kingdom
SDRAM
665381
SDRAM 665381
512Mb, DDR3, 32M x 16, 1.5V 96-ball FBGA

512Mb, DDR3, 32M x 16, 1.5V 96-ball FBGA

Supplier's Site
Memory - 1450-1426-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3 Memory IC 512Mb (32M x 16) Parallel 800MHz 20ns 96-FBGA (8x13)

SDRAM - DDR3 Memory IC 512Mb (32M x 16) Parallel 800MHz 20ns 96-FBGA (8x13)

Buy Now Datasheet
Memory - AS4C32M16D3-12BIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR3 Memory IC 512Mbit Parallel 800 MHz 20 ns 96-FBGA (8x13)

SDRAM - DDR3 Memory IC 512Mbit Parallel 800 MHz 20 ns 96-FBGA (8x13)

Buy Now Datasheet
IC DRAM 512MBIT PARALLEL 96FBGA

IC DRAM 512MBIT PARALLEL 96FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AS4C32M16D3-12BIN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C32M16D3-12BIN
Integrated Circuits (ICs) - Memory AS4C32M16D3-12BIN
IC DRAM 512MBIT PARALLEL 96FBGA

IC DRAM 512MBIT PARALLEL 96FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1447470-AS4C32M16D3-12BIN 774-AS4C32M16D3-12BIN 665381 1450-1426-ND AS4C32M16D3-12BIN AS4C32M16D3-12BIN AS4C32M16D3-12BIN
Product Name DRAM Memory IC and Storage Component SDRAM Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Access Time 20 ns 20 ns 20 ns 20 ns
Operating Temperature -40 to 95 C (-40 to 203 F) -40 C (-40 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Address Bus Width 16 bits
Package Type BGA; Tray FBGA 96-VFBGA BGA; 96-VFBGA BGA
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Controllers - BQ2204ASN-NTRG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - AS8FLC2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details