SDRAM - DDR Memory IC 64Mb (2M x 32) Parallel 200MHz 700ps 144-BGA
IC DRAM 64MBIT PARALLEL 144BGA
IC DRAM 64MBIT PARALLEL 144BGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
SDRAM - DDR Memory IC 64Mbit Parallel 200 MHz 700 ps 144-BGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1450-1320-ND | AS4C2M32D1-5BIN | AS4C2M32D1-5BIN | AS4C2M32D1-5BIN | AS4C2M32D1-5BIN |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | DDR SDRAM,64M,2M x 32,2.5V,144Ball BGA | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | |
| Package Type | 144-LFBGA | 144Ball BGA |