LCSC Electronics Technology (HK) Limited Datasheets for Capacitors

Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more

Page: 1 10 12 13 14 15 16 17 18 19 20
Product Name Notes
±10% 100pF Y5P 4kV Plugin,P=7.5mm Ceramic Disc Capacitors ROHS
±10% 150pF Y5P 3kV Plugin,P=7.5mm Ceramic Disc Capacitors ROHS
±10% 15pF SL 3kV Plugin,P=5mm Ceramic Disc Capacitors ROHS
±10% 1nF Y5P 3kV Plugin,P=7.5mm Ceramic Disc Capacitors ROHS
±10% 33pF SL 3kV Plugin,P=7.5mm Ceramic Disc Capacitors ROHS
±10% 470pF Y5P 3kV Plugin,P=7.5mm Ceramic Disc Capacitors ROHS
±10% 50V 10nF X7R Plugin,P=2.54mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS
±10% 50V 1uF X7R Plugin,P=5.08mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS
±20% 1.95A@120Hz 10mm 450V 330uF Plugin,D30xL30mm Horn-Type Electrolytic Capacitors ROHS
±20% 10nF Y5V 4kV Plugin,P=10mm Ceramic Disc Capacitors ROHS
±20% 1nF Y5U 3kV Plugin,P=7.5mm Ceramic Disc Capacitors ROHS
±20% 4.7nF Y5U 4kV Plugin,P=10mm Ceramic Disc Capacitors ROHS
±20% 50V 100nF Z5U Plugin,P=5.08mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS
±5% 100V 100pF C0G Plugin Multilayer Ceramic Capacitors MLCC - Leaded ROHS
±5% 50V 1nF C0G Plugin,D2.5xL4.3mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS
-20%~+80% 50nF Z5U 500V Plugin Ceramic Disc Capacitors ROHS
1.5uF 35V 4.5Ω@100kHz ±10% CASE-C-6032 Tantalum Capacitors ROHS
1000uF 10V ±20% Plugin,D6.3xL14mm Aluminum Electrolytic Capacitors - Leaded ROHS
1000uF 10V ±20% Plugin,D8xL12mm Aluminum Electrolytic Capacitors - Leaded ROHS
1000uF 16V ±20% Plugin,D10xL16mm Aluminum Electrolytic Capacitors - Leaded ROHS
1000uF 35V ±20% Plugin,D13xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS
1000uF 35V 30mΩ@100kHz ±20% 1.945A@100kHz Plugin,D12.5xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS
1000uF 6.3V 200mΩ@100kHz ±20% CASE-E-7343 Tantalum Capacitors ROHS
1000uF 6.3V 600mΩ@100kHz ±10% CASE-X-7343 Tantalum Capacitors ROHS
1000uF 6.3V 75mΩ@300kHz ±20% 2A@100kHz Plugin,D6.3xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS
100nF ±10% X2 330V Plugin,P=15mm Suppression Capacitors ROHS
100nF ±10% X2 350V Plugin,P=10mm Suppression Capacitors ROHS
100nF 35V 20Ω@100kHz ±10% CASE-A-3216 Tantalum Capacitors ROHS
100nF 35V 24Ω@100kHz ±10% CASE-A-3216 Tantalum Capacitors ROHS
100nF 50V 20Ω ±20% 1206 Tantalum Capacitors ROHS
100uF 10V 1Ω@100kHz ±20% CASE-B-3528 Tantalum Capacitors ROHS
100uF 10V 1.2Ω@100kHz ±10% CASE-B-3528 Tantalum Capacitors ROHS
100uF 10V 1.2Ω@100kHz ±10% CASE-C-6032 Tantalum Capacitors ROHS
100uF 10V 1.2Ω@100kHz ±20% CASE-C-6032 Tantalum Capacitors ROHS
100uF 10V 100mΩ@100kHz ±10% CASE-D-7343 Tantalum Capacitors ROHS
100uF 10V 700mΩ@100kHz ±10% CASE-D-7343 Tantalum Capacitors ROHS
100uF 10V 900mΩ@100kHz ±10% CASE-D-7343 Tantalum Capacitors ROHS
100uF 10V 900mΩ@100kHz ±20% CASE-D-7343 Tantalum Capacitors ROHS
100uF 16V ±20% Plugin,D5xL7mm Aluminum Electrolytic Capacitors - Leaded ROHS
100uF 16V 1Ω ±20% CASE-C-6032 Tantalum Capacitors ROHS
100uF 16V 1Ω@100kHz ±10% CASE-C-6032 Tantalum Capacitors ROHS
100uF 16V 1Ω@100kHz ±20% CASE-C-6032 Tantalum Capacitors ROHS
100uF 16V 125mΩ@100kHz ±10% CASE-D-7343 Tantalum Capacitors ROHS
100uF 16V 50mΩ@100kHz ±20% 2917 Tantalum Capacitors ROHS
100uF 16V 600mΩ@100kHz ±10% CASE-D-7343 Tantalum Capacitors ROHS
100uF 16V 600mΩ@100kHz ±20% CASE-D-7343 Tantalum Capacitors ROHS
100uF 16V 700mΩ@100kHz ±10% CASE-D-7343 Tantalum Capacitors ROHS
100uF 16V 700mΩ@100kHz ±20% CASE-D-7343 Tantalum Capacitors ROHS
100uF 16V 900mΩ ±20% 2917 Tantalum Capacitors ROHS
100uF 16V Plugin,D5xL7mm Aluminum Electrolytic Capacitors - Leaded ROHS
100uF 20V 500mΩ@100kHz ±10% CASE-D-7343 Tantalum Capacitors ROHS
100uF 20V 500mΩ@100kHz ±20% CASE-D-7343 Tantalum Capacitors ROHS
100uF 20V 900mΩ@100kHz ±10% CASE-D-7343 Tantalum Capacitors ROHS
100uF 25V ±20% 125mA@120Hz Plugin,D8xL7mm Aluminum Electrolytic Capacitors - Leaded ROHS
100uF 25V 100mΩ@100kHz ±10% CASE-E-7360 Tantalum Capacitors ROHS
100uF 25V 150mΩ ±10% CASE-X-7343 Tantalum Capacitors ROHS
100uF 25V 220mΩ@100kHz ±20% 340mA@100kHz Plugin,D6.3xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS
100uF 25V 300mΩ ±10% CASE-X-7343 Tantalum Capacitors ROHS
100uF 25V 300mΩ@100kHz ±20% CASE-E-7343 Tantalum Capacitors ROHS
100uF 25V 40mΩ@100kHz ±20% CASE-D-7343 Tantalum Capacitors ROHS
100uF 25V 60mΩ@100kHz ±20% CASE-D-7343 Tantalum Capacitors ROHS
100uF 25V 60mΩ@100kHz ±20% CASE-D-7343-31(mm) Tantalum Capacitors ROHS
100uF 35V 70mΩ@100kHz ±20% 2924 Tantalum Capacitors ROHS
100uF 50V ±20% SMD,D8xL11.5mm Aluminum Electrolytic Capacitors - SMD ROHS
100uF 6.3V 1.5Ω@100kHz ±10% CASE-B-3528 Tantalum Capacitors ROHS
100uF 6.3V 1.7Ω@100kHz ±10% CASE-B-3528 Tantalum Capacitors ROHS
100uF 6.3V 1.7Ω@100kHz ±20% CASE-B-3528 Tantalum Capacitors ROHS
100uF 6.3V 2Ω@100kHz ±10% CASE-A-3216 Tantalum Capacitors ROHS
100uF 6.3V 2Ω@100kHz ±10% CASE-B-3528 Tantalum Capacitors ROHS
100uF 6.3V 40mΩ@100kHz ±20% CASE-B-3528 Tantalum Capacitors ROHS
100uF 6.3V 45mΩ@100kHz ±20% 1206 Tantalum Capacitors ROHS
100uF 6.3V 600mΩ ±10% CASE-D-7343-31(mm) Tantalum Capacitors ROHS
100uF 6.3V 70mΩ@100kHz ±20% 1206 Tantalum Capacitors ROHS
100uF 6.3V 900mΩ@100kHz ±10% CASE-C-6032 Tantalum Capacitors ROHS
100uF 6.3V 900mΩ@100kHz ±20% CASE-C-6032 Tantalum Capacitors ROHS
100uF 6V 800mΩ@100kHz ±20% CASE-A-3216 Tantalum Capacitors ROHS
100V 100pF null ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
100V 1nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
10uF 10V 1.8Ω@100kHz ±10% CASE-A-3216 Tantalum Capacitors ROHS
10uF 10V 2.5Ω ±10% CASE-B-3528 Tantalum Capacitors ROHS
10uF 10V 3Ω ±10% CASE-T-3528 Tantalum Capacitors ROHS
10uF 10V 3Ω ±20% CASE-A-3216 Tantalum Capacitors ROHS
10uF 10V 3Ω@100kHz ±10% CASE-A-3216 Tantalum Capacitors ROHS
10uF 10V 3Ω@100kHz ±10% CASE-B-3528 Tantalum Capacitors ROHS
10uF 10V 6Ω@100kHz ±10% CASE-P-2012 Tantalum Capacitors ROHS
10uF 10V 800mΩ ±10% CASE-B-3528 Tantalum Capacitors ROHS
10uF 16V 2Ω ±10% 1411 Tantalum Capacitors ROHS
10uF 16V 2Ω@100kHz ±10% CASE-B-3528 Tantalum Capacitors ROHS
10uF 16V 2Ω@100kHz ±10% CASE-C-6032 Tantalum Capacitors ROHS
10uF 16V 2Ω@100kHz ±20% CASE-C-6032 Tantalum Capacitors ROHS
10uF 16V 2.8Ω@100kHz ±10% CASE-B-3528 Tantalum Capacitors ROHS
10uF 16V 2.8Ω@100kHz ±20% CASE-B-3528 Tantalum Capacitors ROHS
10uF 16V 3Ω ±10% 1206 Tantalum Capacitors ROHS
10uF 16V 3Ω@100kHz ±10% CASE-A-3216 Tantalum Capacitors ROHS
10uF 16V 3Ω@100kHz ±20% CASE-A-3216 Tantalum Capacitors ROHS
10uF 16V 7Ω@100kHz ±10% CASE-A-3216 Tantalum Capacitors ROHS
10uF 16V 800mΩ ±20% 1411 Tantalum Capacitors ROHS
10uF 20V 2Ω@100kHz ±10% CASE-B-3528 Tantalum Capacitors ROHS
10uF 20V 2.1Ω@100kHz ±10% CASE-B-3528 Tantalum Capacitors ROHS
10uF 20V 5Ω@100kHz ±20% CASE-A-3216 Tantalum Capacitors ROHS
10uF 25V 1.5Ω@100kHz ±10% CASE-C-6032 Tantalum Capacitors ROHS
10uF 25V 1.8Ω@100kHz ±10% CASE-C-6032 Tantalum Capacitors ROHS
10uF 25V 2Ω@100kHz ±10% CASE-B-3528 Tantalum Capacitors ROHS
10uF 25V 2.5Ω@100kHz ±10% CASE-B-3528 Tantalum Capacitors ROHS
10uF 25V 3Ω ±20% CASE-B-3528 Tantalum Capacitors ROHS
10uF 25V 3Ω@100kHz ±10% CASE-B-3528 Tantalum Capacitors ROHS
10uF 35V 1Ω@100kHz ±10% CASE-D-7343 Tantalum Capacitors ROHS
10uF 35V 1.6Ω@100kHz ±10% CASE-C-6032 Tantalum Capacitors ROHS
10uF 35V 1.6Ω@100kHz ±20% CASE-C-6032 Tantalum Capacitors ROHS
10uF 4V 6Ω ±10% 1206 Tantalum Capacitors ROHS
10uF 50V 2.2Ω@100kHz ±20% 80mA@100kHz Plugin,D4xL7mm Aluminum Electrolytic Capacitors - Leaded ROHS
10uF 50V 300mΩ@100kHz ±10% CASE-X-7343 Tantalum Capacitors ROHS
10uF 50V 800mΩ ±20% 2917 Tantalum Capacitors ROHS
10uF 50V 800mΩ@100kHz ±10% CASE-D-7343 Tantalum Capacitors ROHS
10uF 50V 800mΩ@100kHz ±20% SMD,4.3x7.3mm Tantalum Capacitors ROHS
10uF 6.3V 2Ω@100kHz ±10% CASE-A-3216 Tantalum Capacitors ROHS
10uF 6.3V 3Ω@100kHz ±20% CASE-B-3528 Tantalum Capacitors ROHS
10uF 6.3V 300mΩ@100kHz ±20% 0603 Tantalum Capacitors ROHS
10uF 6.3V 4Ω@100kHz ±10% CASE-A-3216 Tantalum Capacitors ROHS
10uF 6.3V 6Ω@100kHz ±10% CASE-R-2012 Tantalum Capacitors ROHS
10V 1000uF ±20% Plugin,D8xL12mm Solid Capacitors ROHS
10V 1000uF -20%~+20% 12mΩ@100kHz 4.2A@100kHz Plugin,D8xL11mm Solid Capacitors ROHS
10V 1000uF Polymer ±20% 10mΩ@100kHz 5.3A@100kHz Plugin,D10xL12mm Solid Capacitors ROHS
10V 1000uF Polymer ±20% 15mΩ@100kHz 4.2A@100kHz SMD,D8xL11.5mm Solid Capacitors ROHS
10V 100nF X5R ±20% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
10V 100uF ±20% 35mΩ@100kHz 2.4A@100kHz Plugin,D5xL7mm Solid Capacitors ROHS
10V 1uF X5R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
10V 1uF X5R ±20% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
10V 2.2uF X5R ±20% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
10V 2200uF Polymer ±20% 10mΩ@100kHz 6.1A@100kHz Plugin,D10xL15mm Solid Capacitors ROHS
10V 220uF ±20% 25mΩ@100kHz 2.8A@100kHz Plugin,D6.3xL5mm Solid Capacitors ROHS
10V 470nF X5R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
10V 470uF ±20% Plugin,D6.3xL9mm Solid Capacitors ROHS
10V 470uF -20%~+20% 33mΩ@100kHz 3A@100kHz SMD,D6.3xL9mm Solid Capacitors ROHS
10V 680uF ±20% Plugin,D6.3xL12mm Solid Capacitors ROHS
10V 680uF ±20% Plugin,D8xL9mm Solid Capacitors ROHS
10V 820nF X5R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
120uF 25V 230mΩ@100kHz ±20% 430mA@100kHz Plugin,D6.3xL15mm Aluminum Electrolytic Capacitors - Leaded ROHS
1500uF 6.3V ±20% Plugin,D8xL15mm Aluminum Electrolytic Capacitors - Leaded ROHS
150uF 16V 900mΩ@100kHz ±10% CASE-D-7343 Tantalum Capacitors ROHS
150uF 4V 800mΩ@100kHz ±20% CASE-A-3216 Tantalum Capacitors ROHS
150uF 6.3V 35mΩ@100kHz ±20% CASE-B-3528 Tantalum Capacitors ROHS
15uF 10V 1.8Ω ±10% 2312 Tantalum Capacitors ROHS
15uF 10V 3.2Ω ±20% CASE-A-3216 Tantalum Capacitors ROHS
15uF 16V 2.5Ω@100kHz ±10% Plugin,P=2.5mm Tantalum Capacitors ROHS
15uF 35V 800mΩ ±10% 2917 Tantalum Capacitors ROHS
15uF 50V 600mΩ ±10% CASE-D-7343 Tantalum Capacitors ROHS
16V 100nF X5R ±20% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
16V 100nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
16V 100nF X7R ±20% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
16V 100nF X7R ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
16V 1500uF ±20% Plugin,D10xL16mm Solid Capacitors ROHS
16V 1500uF Polymer ±20% 11mΩ@100kHz 4.8A@100kHz Plugin,D10xL12mm Solid Capacitors ROHS
16V 220nF X5R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
16V 270uF ±20% Plugin,D5.5xL9mm Solid Capacitors ROHS
16V 270uF ±20% Plugin,D6.3xL8mm Solid Capacitors ROHS
16V 330uF ±20% Plugin,D6.3xL9mm Solid Capacitors ROHS
16V 470nF X5R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
16V 470nF X5R ±20% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
16V 470uF ±20% Plugin,D6.3xL12mm Solid Capacitors ROHS
16V 560uF ±20% Plugin,D8xL9mm Solid Capacitors ROHS
1nF ±10% X1,Y2 250V 1808 Suppression Capacitors ROHS
1uF 10V 25Ω@100kHz ±10% CASE-R-2012 Tantalum Capacitors ROHS
1uF 16V 10Ω@100kHz ±10% CASE-A-3216 Tantalum Capacitors ROHS
1uF 16V 10Ω@100kHz ±20% CASE-A-3216 Tantalum Capacitors ROHS
1uF 16V 11Ω ±10% CASE-A-3216 Tantalum Capacitors ROHS
1uF 16V 6Ω@100kHz ±10% CASE-A-3216 Tantalum Capacitors ROHS
1uF 20V 9Ω@100kHz ±10% CASE-A-3216 Tantalum Capacitors ROHS
1uF 25V 2Ω ±10% 1411 Tantalum Capacitors ROHS
1uF 25V 5Ω@100kHz ±10% CASE-B-3528 Tantalum Capacitors ROHS
1uF 25V 8Ω@100kHz ±10% CASE-A-3216 Tantalum Capacitors ROHS
1uF 35V 10Ω ±10% 1206 Tantalum Capacitors ROHS
1uF 35V 5Ω@100kHz ±10% CASE-B-3528 Tantalum Capacitors ROHS
1uF 35V 500mΩ@100kHz ±20% 0805 Tantalum Capacitors ROHS
1uF 35V 6.5Ω@100kHz ±10% CASE-B-3528 Tantalum Capacitors ROHS
1uF 35V 7.5Ω ±20% 1206 Tantalum Capacitors ROHS
1uF 35V 7.5Ω@100kHz ±10% CASE-A-3216 Tantalum Capacitors ROHS
1uF 35V 8Ω@100kHz ±10% Plugin,P=2.5mm Tantalum Capacitors ROHS
1uF 35V 8Ω@100kHz ±20% Plugin,P=2.5mm Tantalum Capacitors ROHS
1uF 50V 4.8Ω@100kHz ±10% CASE-C-6032 Tantalum Capacitors ROHS
1uF 50V 6Ω@100kHz ±10% CASE-B-3528 Tantalum Capacitors ROHS
1uF 50V 7Ω@100kHz ±10% CASE-B-3528 Tantalum Capacitors ROHS
2.2nF ±10% X7R 2kV Plugin,P=7.5mm Ceramic Disc Capacitors ROHS
2.2nF ±20% Y1 500V SMD,6x11.4mm Suppression Capacitors ROHS
2.2uF 16V 6Ω ±20% 1206 Tantalum Capacitors ROHS
2.2uF 16V 6Ω@100kHz ±10% CASE-A-3216 Tantalum Capacitors ROHS
2.2uF 16V 6.5Ω@100kHz ±10% CASE-A-3216 Tantalum Capacitors ROHS
2.2uF 20V 3.5Ω@100kHz ±20% CASE-B-3528 Tantalum Capacitors ROHS
2.2uF 25V 7Ω@100kHz ±10% CASE-A-3216 Tantalum Capacitors ROHS
2.2uF 35V 3.2Ω@100kHz ±10% CASE-C-6032 Tantalum Capacitors ROHS
2.2uF 35V 5Ω@100kHz ±10% Plugin,P=5mm Tantalum Capacitors ROHS
2012 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
20F -10%~+30% 500mΩ 3.8V Plugin,P=3.5mm Lithium-ion Capacitor ROHS
2200uF 6.3V ±20% Plugin,D8xL14mm Aluminum Electrolytic Capacitors - Leaded ROHS
220nF ±10% X2 275V Plugin,P=15mm Suppression Capacitors ROHS
220nF ±10% X2 320V Plugin,P=10mm Suppression Capacitors ROHS
220nF 35V 18Ω@100kHz ±10% CASE-A-3216 Tantalum Capacitors ROHS
220uF 10V 25mΩ@100kHz ±20% CASE-D-7343 Tantalum Capacitors ROHS
220uF 10V 500mΩ@100kHz ±10% CASE-C-6032 Tantalum Capacitors ROHS
220uF 10V 500mΩ@100kHz ±10% CASE-D-7343 Tantalum Capacitors ROHS
220uF 10V 500mΩ@100kHz ±20% CASE-C-6032 Tantalum Capacitors ROHS
220uF 10V 900mΩ@100kHz ±10% CASE-C-6032 Tantalum Capacitors ROHS
220uF 16V ±20% SMD,D6.3xL5.7mm Aluminum Electrolytic Capacitors - SMD ROHS
220uF 16V 500mΩ@100kHz ±10% CASE-E-7343 Tantalum Capacitors ROHS
220uF 16V 900mΩ@100kHz ±10% CASE-D-7343 Tantalum Capacitors ROHS
220uF 25V ±20% Plugin,D6.3xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS
220uF 25V ±20% Plugin,D8xL11.5mm Aluminum Electrolytic Capacitors - Leaded ROHS
220uF 25V ±20% Plugin,D8xL7mm Aluminum Electrolytic Capacitors - Leaded ROHS
220uF 25V ±20% SMD,D6.3xL7.7mm Aluminum Electrolytic Capacitors - SMD ROHS
220uF 25V 117mΩ@100kHz ±20% 555mA@100kHz Plugin,D8xL11.5mm Aluminum Electrolytic Capacitors - Leaded ROHS
220uF 4V 1.1Ω@100kHz ±20% CASE-B-3528 Tantalum Capacitors ROHS
220uF 50V ±20% Plugin,D10xL13mm Aluminum Electrolytic Capacitors - Leaded ROHS
220uF 6.3V 1Ω@100kHz ±10% CASE-B-3528 Tantalum Capacitors ROHS
220uF 6.3V 1Ω@100kHz ±10% CASE-C-6032 Tantalum Capacitors ROHS
220uF 6.3V 1.2Ω@100kHz ±10% CASE-C-6032 Tantalum Capacitors ROHS
220uF 6.3V 25mΩ@100kHz ±20% 1411 Tantalum Capacitors ROHS
220uF 6.3V 35mΩ@100kHz ±20% 1411 Tantalum Capacitors ROHS
220uF 6.3V 45mΩ@100kHz ±20% CASE-B-3528 Tantalum Capacitors ROHS
220uF 63V ±20% Plugin,D10xL13mm Aluminum Electrolytic Capacitors - Leaded ROHS
220uF 63V 147mΩ@100kHz ±20% 885mA@100kHz Plugin,D10xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS
220uF 6V 500mΩ@100kHz ±20% CASE-B-3528 Tantalum Capacitors ROHS
22nF ±5% 400V Plugin,P=5mm Polypropylene Film Capacitors (CBB) ROHS
22uF 10V ±20% Plugin,D4xL7mm Aluminum Electrolytic Capacitors - Leaded ROHS
22uF 10V 2.4Ω@100kHz ±10% CASE-B-3528 Tantalum Capacitors ROHS
22uF 10V 2.5Ω@100kHz ±20% CASE-A-3216 Tantalum Capacitors ROHS
22uF 10V 700mΩ ±10% 1411 Tantalum Capacitors ROHS
22uF 16V 1Ω@100kHz ±10% CASE-C-6032 Tantalum Capacitors ROHS
22uF 16V 1.1Ω@100kHz ±10% CASE-D-7343 Tantalum Capacitors ROHS
22uF 16V 1.5Ω@100kHz ±10% CASE-B-3528 Tantalum Capacitors ROHS
22uF 16V 1.5Ω@100kHz ±10% CASE-C-6032 Tantalum Capacitors ROHS
22uF 16V 2.2Ω@100kHz ±20% CASE-B-3528 Tantalum Capacitors ROHS
22uF 16V 2.3Ω@100kHz ±10% CASE-B-3528 Tantalum Capacitors ROHS
22uF 16V 2.3Ω@100kHz ±20% CASE-B-3528 Tantalum Capacitors ROHS
22uF 16V 70mΩ@100kHz ±20% 1411 Tantalum Capacitors ROHS
22uF 16V 800mΩ ±10% 2917 Tantalum Capacitors ROHS
22uF 16V 90mΩ@100kHz ±20% CASE-B-3528 Tantalum Capacitors ROHS
22uF 20V 1.6Ω ±20% 2312 Tantalum Capacitors ROHS
22uF 20V 1.8Ω@100kHz ±10% CASE-B-3528 Tantalum Capacitors ROHS
22uF 20V 4Ω@100kHz ±10% CASE-B-3528 Tantalum Capacitors ROHS
22uF 25V 1Ω@100kHz ±10% CASE-C-6032 Tantalum Capacitors ROHS
22uF 25V 1.4Ω@100kHz ±10% CASE-C-6032 Tantalum Capacitors ROHS
22uF 25V 900mΩ@100kHz ±10% CASE-D-7343 Tantalum Capacitors ROHS
22uF 35V 300mΩ@100kHz ±10% CASE-D-7343 Tantalum Capacitors ROHS
22uF 35V 700mΩ ±20% 2917 Tantalum Capacitors ROHS
22uF 35V 700mΩ@100kHz ±10% CASE-X-7343 Tantalum Capacitors ROHS
22uF 35V 900mΩ ±20% CASE-D-7343 Tantalum Capacitors ROHS
22uF 35V 900mΩ@100kHz ±10% CASE-D-7343 Tantalum Capacitors ROHS
22uF 400V ±20% Plugin,D8xL18mm Aluminum Electrolytic Capacitors - Leaded ROHS
22uF 4V 1.5Ω@100kHz ±10% CASE-A-3216 Tantalum Capacitors ROHS
22uF 50V ±20% SMD,D6.3xL6mm Aluminum Electrolytic Capacitors - SMD ROHS
22uF 50V 600mΩ ±10% CASE-X-7343 Tantalum Capacitors ROHS
22uF 50V 600mΩ@100kHz ±20% CASE-X-7343 Tantalum Capacitors ROHS
22uF 6.3V 2.5Ω@100kHz ±10% CASE-A-3216 Tantalum Capacitors ROHS
22uF 6.3V 3Ω@100kHz ±10% CASE-A-3216 Tantalum Capacitors ROHS
22uF 6.3V 3.3Ω@100kHz ±20% CASE-P-2012 Tantalum Capacitors ROHS
22uF 6.3V 90mΩ@100kHz ±20% CASE-A-3216 Tantalum Capacitors ROHS
25V 1000uF ±20% Plugin,D10xL12mm Solid Capacitors ROHS
25V 100nF X5R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
25V 100nF X5R ±20% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
25V 100nF X5R ±20% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
25V 100nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
25V 100uF ±20% SMD,D6.3xL6mm Solid Capacitors ROHS
25V 1nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
25V 2.2uF X5R ±20% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
25V 220nF X5R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
25V 220uF ±20% 20mΩ@100kHz 2.55A@100kHz Plugin,D8xL11mm Solid Capacitors ROHS
25V 220uF ±20% Plugin,D6.3xL8mm Solid Capacitors ROHS
25V 220uF Polymer ±20% SMD,D6.3xL9mm Solid Capacitors ROHS
25V 270nF X5R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
25V 330uF ±20% Plugin,D8xL9mm Solid Capacitors ROHS
25V 33nF X5R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
25V 470nF X5R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
25V 470uF ±20% Plugin,D6.3xL14mm Solid Capacitors ROHS
25V 47nF X5R ±20% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
2V 100uF ±20% 16mΩ@100kHz 2A@100kHz SMD,4.3x7.3mm Solid Capacitors ROHS
3.3uF ±10% X2 310V Plugin,P=27.5mm Suppression Capacitors ROHS
3.3uF 16V 5Ω@100kHz ±10% CASE-A-3216 Tantalum Capacitors ROHS
3.3uF 25V 3.5Ω@100kHz ±10% CASE-B-3528 Tantalum Capacitors ROHS
3.3uF 25V 7Ω ±10% 1206 Tantalum Capacitors ROHS
3.3uF 35V 3.5Ω@100kHz ±10% CASE-B-3528 Tantalum Capacitors ROHS
330nF 35V 12Ω@100kHz ±20% CASE-A-3216 Tantalum Capacitors ROHS
330nF 35V 15Ω@100kHz ±10% CASE-A-3216 Tantalum Capacitors ROHS
330uF 10V ±20% Plugin,D6.3xL7mm Aluminum Electrolytic Capacitors - Leaded ROHS
330uF 10V 100mΩ ±20% 2917 Tantalum Capacitors ROHS
330uF 10V 125mΩ@100kHz ±20% CASE-D-7343 Tantalum Capacitors ROHS
330uF 10V 150mΩ@100kHz ±10% CASE-D-7343 Tantalum Capacitors ROHS
330uF 10V 25mΩ@100kHz ±20% 2917 Tantalum Capacitors ROHS
330uF 10V 35mΩ ±10% 2917 Tantalum Capacitors ROHS
330uF 10V 500mΩ@100kHz ±10% CASE-D-7343 Tantalum Capacitors ROHS
330uF 10V 900mΩ@100kHz ±10% CASE-D-7343 Tantalum Capacitors ROHS
330uF 10V 900mΩ@100kHz ±10% CASE-E-7343 Tantalum Capacitors ROHS
330uF 10V 900mΩ@100kHz ±20% CASE-D-7343 Tantalum Capacitors ROHS
330uF 16V ±20% Plugin,D5.5xL9mm Aluminum Electrolytic Capacitors - Leaded ROHS
330uF 2.5V 9mΩ@100kHz ±20% CASE-B-3528 Tantalum Capacitors ROHS
330uF 35V ±20% SMD,D10xL12.5mm Aluminum Electrolytic Capacitors - SMD ROHS
330uF 6.3V 100mΩ@100kHz ±10% CASE-D-7343 Tantalum Capacitors ROHS
330uF 6.3V 15mΩ@100kHz ±20% CASE-D-7343 Tantalum Capacitors ROHS
330uF 6.3V 25mΩ@100kHz ±20% CASE-D-7343 Tantalum Capacitors ROHS
330uF 6.3V 25mΩ@100kHz ±20% CASE-V-7343 Tantalum Capacitors ROHS
330uF 6.3V 400mΩ@100kHz ±10% CASE-D-7343 Tantalum Capacitors ROHS
330uF 6.3V 40mΩ@100kHz ±20% CASE-B-3528 Tantalum Capacitors ROHS
330uF 6.3V 500mΩ@100kHz ±10% CASE-C-6032 Tantalum Capacitors ROHS
33uF 10V 1.5Ω@100kHz ±10% CASE-C-6032 Tantalum Capacitors ROHS
33uF 10V 1.7Ω@100kHz ±20% CASE-A-3216 Tantalum Capacitors ROHS
33uF 10V 1.8Ω@100kHz ±10% CASE-B-3528 Tantalum Capacitors ROHS
33uF 10V 70mΩ@100kHz ±20% 1206 Tantalum Capacitors ROHS
33uF 160V ±20% Plugin,D8xL14mm Aluminum Electrolytic Capacitors - Leaded ROHS
33uF 16V 1.2Ω@100kHz ±10% CASE-C-6032 Tantalum Capacitors ROHS
33uF 16V 1.5Ω@100kHz ±10% CASE-C-6032 Tantalum Capacitors ROHS
33uF 16V 800mΩ ±10% 2917 Tantalum Capacitors ROHS
33uF 250V ±20% Plugin,D13xL16mm Aluminum Electrolytic Capacitors - Leaded ROHS
33uF 35V ±10% 2917 Tantalum Capacitors ROHS
33uF 35V ±20% Plugin,D5xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS
33uF 35V 600mΩ@100kHz ±10% CASE-X-7343 Tantalum Capacitors ROHS
33uF 35V 65mΩ@100kHz ±20% CASE-D-7343 Tantalum Capacitors ROHS
33uF 35V 900mΩ@100kHz ±10% CASE-D-7343 Tantalum Capacitors ROHS
33uF 50V ±20% Plugin,D6.3xL7mm Aluminum Electrolytic Capacitors - Leaded ROHS
33uF 6.3V 2.2Ω@100kHz ±10% CASE-A-3216 Tantalum Capacitors ROHS
35V 100uF ±20% 50mΩ@100kHz 2.35A@100kHz Plugin,D6.3xL8mm Solid Capacitors ROHS
35V 470uF ±20% Plugin,10x13mm Solid Capacitors ROHS
35V 470uF Polymer ±20% 30mΩ@100kHz 3A@100kHz SMD,D10xL12.5mm Solid Capacitors ROHS
4.7uF 10V 5Ω ±10% CASE-A-3216 Tantalum Capacitors ROHS
4.7uF 10V 500mΩ@100kHz ±20% 0805 Tantalum Capacitors ROHS
4.7uF 16V 3.5Ω@100kHz ±20% CASE-B-3528 Tantalum Capacitors ROHS
4.7uF 16V 4Ω@100kHz ±10% CASE-A-3216 Tantalum Capacitors ROHS
4.7uF 16V 4Ω@100kHz ±20% CASE-A-3216 Tantalum Capacitors ROHS
4.7uF 16V 5Ω@100kHz ±10% CASE-A-3216 Tantalum Capacitors ROHS
4.7uF 25V ±10% 1206 Tantalum Capacitors ROHS
4.7uF 25V ±10% CASE-C-6032 Tantalum Capacitors ROHS
4.7uF 25V ±20% Plugin,D5xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS
4.7uF 25V 1Ω@100kHz ±10% CASE-B-3528 Tantalum Capacitors ROHS
4.7uF 25V 1.5Ω@100kHz ±10% CASE-B-3528 Tantalum Capacitors ROHS
4.7uF 25V 2Ω@100kHz ±20% CASE-B-3528 Tantalum Capacitors ROHS
4.7uF 25V 3Ω@100kHz ±10% CASE-A-3216 Tantalum Capacitors ROHS
4.7uF 25V 3.1Ω@100kHz ±10% CASE-A-3216 Tantalum Capacitors ROHS
4.7uF 25V 6Ω@100kHz ±20% CASE-A-3216 Tantalum Capacitors ROHS
4.7uF 35V 2Ω@100kHz ±10% CASE-C-6032 Tantalum Capacitors ROHS
4.7uF 35V 3Ω ±10% CASE-B-3528 Tantalum Capacitors ROHS
4.7uF 50V ±20% 29mA@120kHz Plugin,D6.3xL7mm Aluminum Electrolytic Capacitors - Leaded ROHS
4.7uF 50V ±20% Plugin,D4xL7mm Aluminum Electrolytic Capacitors - Leaded ROHS
4.7uF 50V 1.4Ω@100kHz ±10% CASE-C-6032 Tantalum Capacitors ROHS
4.7uF 50V 1.4Ω@100kHz ±10% CASE-D-7343 Tantalum Capacitors ROHS
4.7uF 50V 275mΩ ±10% 2917 Tantalum Capacitors ROHS
4.7uF 6.3V 6Ω@100kHz ±10% CASE-A-3216 Tantalum Capacitors ROHS
4.7uF 6.3V 7Ω@100kHz ±10% CASE-R-2012 Tantalum Capacitors ROHS
470nF 25V 13Ω@100kHz ±10% CASE-A-3216 Tantalum Capacitors ROHS
470nF 35V 12Ω@100kHz ±10% CASE-A-3216 Tantalum Capacitors ROHS
470uF 10V 100mΩ@100kHz ±10% CASE-X-7343 Tantalum Capacitors ROHS
470uF 10V 500mΩ@100kHz ±10% CASE-E-7343 Tantalum Capacitors ROHS
470uF 16V ±20% Plugin,D8xL12mm Aluminum Electrolytic Capacitors - Leaded ROHS
470uF 25V ±20% 965mA@100kHz Plugin,D10xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS
470uF 6.3V 400mΩ@100kHz ±10% CASE-D-7343 Tantalum Capacitors ROHS
470uF 6.3V 400mΩ@100kHz ±20% CASE-D-7343 Tantalum Capacitors ROHS
47nF ±5% 100V Plugin,P=5mm Polypropylene Film Capacitors (CBB) ROHS
47uF 10V 1Ω@100kHz ±10% CASE-B-3528 Tantalum Capacitors ROHS
47uF 10V 1Ω@100kHz ±20% CASE-A-3216 Tantalum Capacitors ROHS
47uF 10V 1Ω@100kHz ±20% CASE-B-3528 Tantalum Capacitors ROHS
47uF 10V 1.2Ω@100kHz ±20% CASE-A-3216 Tantalum Capacitors ROHS
47uF 10V 35mΩ@100kHz ±20% CASE-B-3528 Tantalum Capacitors ROHS
47uF 10V 650mΩ ±20% CASE-B-3528 Tantalum Capacitors ROHS
47uF 10V 650mΩ@100kHz ±10% CASE-B-3528 Tantalum Capacitors ROHS
47uF 16V 1Ω@100kHz ±10% CASE-B-3528 Tantalum Capacitors ROHS
47uF 16V 1Ω@100kHz ±10% CASE-C-6032 Tantalum Capacitors ROHS
47uF 16V 500mΩ@100kHz ±10% CASE-C-6032 Tantalum Capacitors ROHS
47uF 16V 900mΩ@100kHz ±10% CASE-D-7343 Tantalum Capacitors ROHS
47uF 20V 500mΩ@100kHz ±10% CASE-C-6032 Tantalum Capacitors ROHS
47uF 20V 900mΩ@100kHz ±10% CASE-D-7343 Tantalum Capacitors ROHS
47uF 25V ±20% Plugin,D5xL7mm Aluminum Electrolytic Capacitors - Leaded ROHS
47uF 25V 200mΩ ±20% 2917 Tantalum Capacitors ROHS
47uF 25V 250mΩ ±10% 2917 Tantalum Capacitors ROHS
47uF 25V 700mΩ@100kHz ±10% CASE-D-7343 Tantalum Capacitors ROHS
47uF 25V 900mΩ@100kHz ±10% CASE-D-7343 Tantalum Capacitors ROHS
47uF 35V 200mΩ@100kHz ±10% CASE-X-7343 Tantalum Capacitors ROHS
47uF 35V 600mΩ@100kHz ±10% CASE-X-7343 Tantalum Capacitors ROHS
47uF 35V 65mΩ@100kHz ±10% 2917 Tantalum Capacitors ROHS
47uF 35V 900mΩ@100kHz ±10% CASE-E-7343 Tantalum Capacitors ROHS
47uF 50V ±20% SMD,D6.3xL5.7mm Aluminum Electrolytic Capacitors - SMD ROHS
47uF 50V ±20% SMD,D6.3xL9mm Aluminum Electrolytic Capacitors - SMD ROHS
47uF 6.3V ±20% 34mA@120Hz Plugin,D5xL5mm Aluminum Electrolytic Capacitors - Leaded ROHS
47uF 6.3V ±20% CASE-A-3216 Tantalum Capacitors ROHS
47uF 6.3V 1Ω@100kHz ±10% CASE-B-3528 Tantalum Capacitors ROHS
47uF 6.3V 1.6Ω@100kHz ±10% CASE-A-3216 Tantalum Capacitors ROHS
47uF 6.3V 1.6Ω@100kHz ±20% CASE-A-3216 Tantalum Capacitors ROHS
47uF 6.3V 2Ω ±20% 1411 Tantalum Capacitors ROHS
47uF 6.3V 2Ω@100kHz ±10% CASE-B-3528 Tantalum Capacitors ROHS
47uF 6.3V 2.5Ω@100kHz ±10% CASE-A-3216 Tantalum Capacitors ROHS
47uF 6.3V 200mΩ@100kHz ±20% 0805 Tantalum Capacitors ROHS
47uF 6.3V 3.5Ω@100kHz ±20% CASE-A-3216 Tantalum Capacitors ROHS
47uF 6.3V 70mΩ@100kHz ±20% CASE-B-3528 Tantalum Capacitors ROHS
500F -10%~+30% 40mΩ 3.8V Plugin,P=7.5mm Lithium-ion Capacitor ROHS
50V 0.3pF null 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
50V 0.8pF null 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
50V 1.2pF C0G 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
50V 1.6pF C0G 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
50V 100nF X7R ±20% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
50V 100pF C0G ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
50V 100pF C0G ±5% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
50V 100pF NP0 ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
50V 100uF ±20% 40mΩ@100kHz 2.1A@100kHz Plugin,D8xL9mm Solid Capacitors ROHS
50V 10nF X7R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
50V 10nF X7R ±20% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
50V 10pF C0G ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
50V 10pF C0G ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
50V 120pF C0G ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
50V 12pF C0G ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
50V 130pF C0G ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
50V 15pF C0G ±5% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
50V 15pF C0G ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
50V 16pF C0G ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
50V 18pF null ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
50V 1nF X7R ±20% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
50V 1pF null 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
50V 2.2pF C0G 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
50V 2.5pF null 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
50V 20pF C0G ±2% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
50V 20pF C0G ±5% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
50V 220pF C0G ±5% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
50V 22pF C0G ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
50V 22pF null ±2% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
50V 22uF ±20% Plugin,6.3x7mm Solid Capacitors ROHS
50V 2pF C0G 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
50V 2pF C0G 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
50V 30pF C0G ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
50V 33pF C0G ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
50V 39pF C0G ±5% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
50V 39pF C0G ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
50V 4.7pF C0G 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
50V 4.7uF ±20% Plugin,D5xL7mm Solid Capacitors ROHS
50V 43pF null ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
50V 47pF C0G ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
50V 47uF ±20% Plugin,D6.3xL9mm Solid Capacitors ROHS
50V 56pF C0G ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
50V 56pF null ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
50V 6.2pF C0G 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
50V 6.8pF C0G 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
50V 6.8pF null 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
50V 68pF C0G ±5% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
50V 6pF C0G 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
50V 7.5pF null 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
50V 75pF null ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
50V 7pF C0G 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
50V 8pF null 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
50V 9pF C0G 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
50V 9pF null 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
560nF ±10% X2 310V Plugin,P=15mm Suppression Capacitors ROHS
560uF 16V ±20% Plugin,D6.3xL12mm Aluminum Electrolytic Capacitors - Leaded ROHS
560uF 25V ±20% Plugin,D6.3xL14mm Aluminum Electrolytic Capacitors - Leaded ROHS
5pF NP0 3kV Plugin,P=7.5mm Ceramic Disc Capacitors ROHS
6.3V 1000uF ±20% Plugin,6.3x10mm Solid Capacitors ROHS
6.3V 1000uF ±20% Plugin,D6.3xL12mm Solid Capacitors ROHS
6.3V 100nF X5R ±20% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
6.3V 1500uF ±20% Plugin,D8xL12mm Solid Capacitors ROHS
6.3V 1uF X5R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
6.3V 1uF X5R ±10% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
6.3V 1uF X5R ±20% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
6.3V 220nF X5R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
6.3V 220uF ±20% Plugin,D6.3xL7mm Solid Capacitors ROHS
6.3V 330nF X5R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
6.3V 330uF ±20% Plugin,6.3x5mm Solid Capacitors ROHS
6.3V 4.7uF X5R ±20% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
6.3V 560uF Polymer ±20% 16mΩ@100kHz 4.1A@100kHz Plugin,D6.3xL8mm Solid Capacitors ROHS
6.3V 680uF ±20% Plugin,D6.3xL9mm Solid Capacitors ROHS
63V 220uF Polymer ±20% 20mΩ@100kHz 2.65A@100kHz Plugin,D10xL15mm Solid Capacitors ROHS
63V 47uF ±20% Plugin,6.3x9mm Solid Capacitors ROHS
680nF 35V 8Ω ±10% 1206 Tantalum Capacitors ROHS
680uF 10V 50mΩ@300kHz ±20% 980mA@100kHz Plugin,D6.3xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS
680uF 16V ±20% Plugin,D6.3xL12mm Aluminum Electrolytic Capacitors - Leaded ROHS
680uF 50V ±20% Plugin,D13xL17mm Aluminum Electrolytic Capacitors - Leaded ROHS
680uF 6.3V 500mΩ@100kHz ±10% CASE-E-7343 Tantalum Capacitors ROHS
68uF 10V 1Ω ±20% 1411 Tantalum Capacitors ROHS
68uF 10V 1.4Ω@100kHz ±10% CASE-B-3528 Tantalum Capacitors ROHS
68uF 16V 1.3Ω@100kHz ±10% CASE-C-6032 Tantalum Capacitors ROHS
68uF 16V 250mΩ@100kHz ±20% CASE-C-6032 Tantalum Capacitors ROHS
68uF 16V 900mΩ@100kHz ±10% CASE-D-7343 Tantalum Capacitors ROHS
68uF 4V 3Ω ±10% 1206 Tantalum Capacitors ROHS
82uF 400V ±20% 1.525A@100kHz Plugin,D18xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS
CASE-D-7343-31(mm) Tantalum Capacitors ROHS
SMD Aluminum Electrolytic Capacitors - SMD ROHS

<< Prev Next >>