AVX Corporation Tantalum Capacitors TAJD156K050RNJ

Description
SMD Chip Tantalum 2917 15uF 50Vdc 10%
Request a Quote Datasheet
Description
SMD Chip Tantalum 2917 15uF 50Vdc 10%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1360323 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1360323
Tantalum Capacitors 1360323
SMD Chip Tantalum 2917 15uF 50Vdc 10%

SMD Chip Tantalum 2917 15uF 50Vdc 10%

Supplier's Site
Tantalum Capacitors - 1364598 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1364598
Tantalum Capacitors 1364598
SMD Chip Tantalum 2917 15uF 50Vdc 10%

SMD Chip Tantalum 2917 15uF 50Vdc 10%

Supplier's Site
Singapore, Singapore
SMD 15uF 50V 0.6 Ohm Capacitor
59-TAJD156K050RNJ
SMD 15uF 50V 0.6 Ohm Capacitor 59-TAJD156K050RNJ
Cap Tant Solid 15uF 50V D CASE 10% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.6 Ohm 125°C T/R Product overview: TAJD156K050RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 50V, 0.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 50V, 0.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJD156K050RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 15uF 50V D CASE 10% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.6 Ohm 125°C T/R Product overview: TAJD156K050RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15uF, 50V, 0.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 15uF, 50V, 0.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJD156K050RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-8909-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8909-2-ND
Tantalum Capacitors 478-8909-2-ND
15µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 600mOhm

15µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8909-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8909-1-ND
Tantalum Capacitors 478-8909-1-ND
15µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 600mOhm

15µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8909-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8909-6-ND
Tantalum Capacitors 478-8909-6-ND
15µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 600mOhm

15µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - TAJD156K050RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJD156K050RNJ
Tantalum Capacitors TAJD156K050RNJ
CAP TANT 15UF 10% 50V 2917

CAP TANT 15UF 10% 50V 2917

Supplier's Site Datasheet
Tantalum Capacitors - TAJD156K050RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJD156K050RNJ
Tantalum Capacitors TAJD156K050RNJ
CAP TANT 15UF 10% 50V 2917

CAP TANT 15UF 10% 50V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJD156K050RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJD156K050RNJ
Capacitors - Tantalum Capacitors TAJD156K050RNJ
CAP TANT 15UF 10% 50V 2917

CAP TANT 15UF 10% 50V 2917

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
TAJD156K050RNJ
Capacitors >> Tantalum Capacitors TAJD156K050RNJ
15uF 50V 600mΩ ±10% CASE-D-7343 Tantalum Capacitors ROHS

15uF 50V 600mΩ ±10% CASE-D-7343 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Tantalum Capacitor, 15Uf, 50V, Case D, Reel; Capacitance Kyocera Avx - 97M6431 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 15Uf, 50V, Case D, Reel; Capacitance Kyocera Avx
97M6431
Tantalum Capacitor, 15Uf, 50V, Case D, Reel; Capacitance Kyocera Avx 97M6431
TANTALUM CAPACITOR, 15UF, 50V, CASE D, REEL; Capacitance:15µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:500mA RoHS Compliant: Yes

TANTALUM CAPACITOR, 15UF, 50V, CASE D, REEL; Capacitance:15µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:500mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 15Uf, 50V, 2917 10%, Full Reel; Capacitance Kyocera Avx - 70K5244 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 15Uf, 50V, 2917 10%, Full Reel; Capacitance Kyocera Avx
70K5244
Tantalum Capacitor, 15Uf, 50V, 2917 10%, Full Reel; Capacitance Kyocera Avx 70K5244
TANTALUM CAPACITOR, 15UF, 50V, 2917 10%, FULL REEL; Capacitance:15µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:D; Failure Rate:-; Case Size:2917 RoHS Compliant: Yes

TANTALUM CAPACITOR, 15UF, 50V, 2917 10%, FULL REEL; Capacitance:15µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.6ohm; Manufacturer Size Code:D; Failure Rate:-; Case Size:2917 RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Taj Series, 15 F, 10%, 50 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx - 59M2415 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Taj Series, 15 F, 10%, 50 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx
59M2415
Surface Mount Tantalum Capacitor, Taj Series, 15 F, 10%, 50 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx 59M2415
Surface Mount Tantalum Capacitor, TAJ Series, 15 F, 10%, 50 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TAJ Series, 15 F, 10%, 50 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Taj Series, 15 F, 10%, 50 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx - 94W9721 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Taj Series, 15 F, 10%, 50 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx
94W9721
Surface Mount Tantalum Capacitor, Taj Series, 15 F, 10%, 50 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx 94W9721
Surface Mount Tantalum Capacitor, TAJ Series, 15 F, 10%, 50 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TAJ Series, 15 F, 10%, 50 V, 2917 [7343 Metric], D RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1360323 59-TAJD156K050RNJ 478-8909-2-ND 478-8909-6-ND TAJD156K050RNJ TAJD156K050RNJ TAJD156K050RNJ TAJD156K050RNJ 97M6431 59M2415
Product Name Tantalum Capacitors SMD 15uF 50V 0.6 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitors >> Tantalum Capacitors Tantalum Capacitor, 15Uf, 50V, Case D, Reel; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Taj Series, 15 F, 10%, 50 V, 2917 [7343 Metric], D Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications Automotive General Purpose General Purpose
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C163U050AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Ceramic Capacitors - C11AH1R4C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers