KEMET Electronics Corporation Capacitors - Tantalum Capacitors T495D337K010ATE150

Description
Manufacturer: Kemet Win Source Part Number: 1330864-T495D337K010 ATE150 Category: Capacitors>Tantalum Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Max): 0.122" (3.10mm) Standard Package: 500 Mounting: Surface Mount Capacitance: 330 µF Tolerance: ±10% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 150mOhm Lifetime @ Temp.: 2000 Hrs @ 85°C Manufacturer Size Code: D Temperature Range - Operating: -55°C ~ 125°C Case / Package: 2917 (7343 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 399-10511-6,399-1051 1-2,399-10511-1 Base Product Number: T495D RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Kemet Win Source Part Number: 1330864-T495D337K010 ATE150 Category: Capacitors>Tantalum Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Max): 0.122" (3.10mm) Standard Package: 500 Mounting: Surface Mount Capacitance: 330 µF Tolerance: ±10% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 150mOhm Lifetime @ Temp.: 2000 Hrs @ 85°C Manufacturer Size Code: D Temperature Range - Operating: -55°C ~ 125°C Case / Package: 2917 (7343 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 399-10511-6,399-1051 1-2,399-10511-1 Base Product Number: T495D RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum Capacitors - 1330864-T495D337K010ATE150 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1330864-T495D337K010ATE150
Capacitors - Tantalum Capacitors 1330864-T495D337K010ATE150
Manufacturer: Kemet Win Source Part Number: 1330864-T495D337K010 ATE150 Category: Capacitors>Tantalum Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Max): 0.122" (3.10mm) Standard Package: 500 Mounting: Surface Mount Capacitance: 330 µF Tolerance: ±10% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 150mOhm Lifetime @ Temp.: 2000 Hrs @ 85°C Manufacturer Size Code: D Temperature Range - Operating: -55°C ~ 125°C Case / Package: 2917 (7343 Metric) ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 399-10511-6,399-1051 1-2,399-10511-1 Base Product Number: T495D RoHS Status: ROHS3 Compliant

Manufacturer: Kemet
Win Source Part Number: 1330864-T495D337K010ATE150
Category: Capacitors>Tantalum Capacitors
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Size / Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max): 0.122" (3.10mm)
Standard Package: 500
Mounting: Surface Mount
Capacitance: 330 µF
Tolerance: ±10%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 150mOhm
Lifetime @ Temp.: 2000 Hrs @ 85°C
Manufacturer Size Code: D
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 2917 (7343 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 399-10511-6,399-10511-2,399-10511-1
Base Product Number: T495D
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Tantalum Capacitors - 399-10511-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-10511-6-ND
Tantalum Capacitors 399-10511-6-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - 399-10511-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-10511-1-ND
Tantalum Capacitors 399-10511-1-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - 399-10511-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-10511-2-ND
Tantalum Capacitors 399-10511-2-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 330uF 10V Capacitor
59-T495D337K010ATE150
SMD 330uF 10V Capacitor 59-T495D337K010ATE150
330uF 10V Tantalum Capacitor, 10% Tol, 150mR ESR, 2917 SMD Product overview: T495D337K010ATE150 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T495D337K010ATE15 0 can be used for catalog matching and distributor lookup.

330uF 10V Tantalum Capacitor, 10% Tol, 150mR ESR, 2917 SMD Product overview: T495D337K010ATE150 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 330uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 330uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T495D337K010ATE150 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 1447481P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1447481P
Tantalum Capacitors 1447481P
KEMET T495D337K010ATE150

KEMET T495D337K010ATE150

Supplier's Site
Tantalum Capacitors - 1447481 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1447481
Tantalum Capacitors 1447481
KEMET T495D337K010ATE150

KEMET T495D337K010ATE150

Supplier's Site
Tantalum Capacitors - 1447208 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1447208
Tantalum Capacitors 1447208
KEMET T495D337K010ATE150

KEMET T495D337K010ATE150

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
T495D337K010ATE150
Capacitors >> Tantalum Capacitors T495D337K010ATE150
330uF 10V 150mΩ@100kHz ±10% CASE-D-7343 Tantalum Capacitors ROHS

330uF 10V 150mΩ@100kHz ±10% CASE-D-7343 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Tantalum Capacitors - T495D337K010ATE150 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T495D337K010ATE150
Tantalum Capacitors T495D337K010ATE150
CAP TANT 330UF 10% 10V 2917

CAP TANT 330UF 10% 10V 2917

Supplier's Site Datasheet
Capacitor, Tantalum, 330Uf, 10V, 2917; Capacitance Kemet - 29M5839 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 330Uf, 10V, 2917; Capacitance Kemet
29M5839
Capacitor, Tantalum, 330Uf, 10V, 2917; Capacitance Kemet 29M5839
CAPACITOR, TANTALUM, 330UF, 10V, 2917; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:D; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

CAPACITOR, TANTALUM, 330UF, 10V, 2917; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:D; Product Length:7.3mm; Product Width:4.3mm RoHS Compliant: Yes

Supplier's Site
Capacitor, Tantalum, 330Uf, 10V, 2917; Capacitance Kemet - 96Y7504 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 330Uf, 10V, 2917; Capacitance Kemet
96Y7504
Capacitor, Tantalum, 330Uf, 10V, 2917; Capacitance Kemet 96Y7504
CAPACITOR, TANTALUM, 330UF, 10V, 2917; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1A RoHS Compliant: Yes

CAPACITOR, TANTALUM, 330UF, 10V, 2917; Capacitance:330µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1A RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 330Μf, 10V, 10% Rohs Compliant Kemet - 42AC0253 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 10V, 10% Rohs Compliant Kemet
42AC0253
Cap, 330Μf, 10V, 10% Rohs Compliant Kemet 42AC0253
CAP, 330µF, 10V, 10% ROHS COMPLIANT: YES

CAP, 330µF, 10V, 10% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Tantalum Capacitors - T495D337K010ATE150 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
T495D337K010ATE150
Tantalum Capacitors T495D337K010ATE150
CAP TANT 330UF 10% 10V 2917

CAP TANT 330UF 10% 10V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T495D337K010ATE150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T495D337K010ATE150
Capacitors - Tantalum Capacitors T495D337K010ATE150
CAP TANT 330UF 10% 10V 2917

CAP TANT 330UF 10% 10V 2917

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1330864-T495D337K010ATE150 399-10511-6-ND 399-10511-1-ND 59-T495D337K010ATE150 1447481P 1447481 T495D337K010ATE150 T495D337K010ATE150 29M5839 42AC0253 T495D337K010ATE150 T495D337K010ATE150
Product Name Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors SMD 330uF 10V Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors >> Tantalum Capacitors Tantalum Capacitors Capacitor, Tantalum, 330Uf, 10V, 2917; Capacitance Kemet Cap, 330Μf, 10V, 10% Rohs Compliant Kemet Tantalum Capacitors Capacitors - Tantalum Capacitors
RoHS Compliant Yes Yes Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF 330 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C17AH5R6C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminum Electrolytic Capacitors - 2002-380LX151M450K022 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1713217 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details