4.7uF 25V 3Ω@100kHz ±10% CASE-A-3216-18(mm) Tantalum Capacitors ROHS
4.7uF 25V 3Ω@100kHz ±10% CASE-A-3216 Tantalum Capacitors ROHS
| ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | TC212A475K025Y | TC212A475K025Y |
| Product Name | Capacitors | Capacitors >> Tantalum Capacitors |
| Technology | Film Capacitors | |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | Yes |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |