10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3Ohm
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3Ohm
10µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 3Ohm
Cap Tant Solid 10uF 10V A CASE 10%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 3 Ohm 125°C T/R Product overview: TAJA106K010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 10V, 3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 10V, 3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJA106K010RNJ can be used for catalog matching and distributor lookup.
CAP TANT 10UF 10% 10V 1206
CAP TANT 10UF 10% 10V 1206
TANTALUM CAPACITOR, 10UF, 10V, 3 OHM, 0.1, 1206; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:3ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:158mA RoHS Compliant: Yes
TANTALUM CAPACITOR, 10UF, 10V, 3 OHM, 0.1, 1206, FULL REEL; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:3ohm; Manufacturer Size Code:A; Failure Rate:- RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TAJ Series, 10 F, 10%, 10 V, 1206 [3216 Metric], A RoHS Compliant: Yes
CAP TANT 10UF 10% 10V 1206
10uF 10V 3Ω@100kHz ±10% CASE-A-3216 Tantalum Capacitors ROHS
| RS Components, Ltd. | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1360120 | 478-1654-2-ND | 478-1654-6-ND | 59-TAJA106K010RNJ | TAJA106K010RNJ | TAJA106K010RNJ | 60R5826 | 18J9824 | TAJA106K010RNJ | TAJA106K010RNJ |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | SMD 10uF 10V 3 Ohm Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 10Uf, 10V, 3 Ohm, 0.1, 1206; Capacitance Kyocera Avx | Surface Mount Tantalum Capacitor, Taj Series, 10 F, 10%, 10 V, 1206 [3216 Metric], A Rohs Compliant Kyocera Avx | Tantalum Capacitors | Capacitors >> Tantalum Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | |||||
| Electrolytic Capacitors | Tantalum; Electrolytic | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | ||||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||||||
| Applications | General Purpose | General Purpose |