Lelon Electronics Corp. Capacitors SY8-0J476M-RA

Description
47uF 6.3V ±20% CASE-A-3216-16(mm) Tantalum Capacitors ROHS
Datasheet
Description
47uF 6.3V ±20% CASE-A-3216-16(mm) Tantalum Capacitors ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors SY8-0J476M-RA
47uF 6.3V ±20% CASE-A-3216-16(mm) Tantalum Capacitors ROHS

47uF 6.3V ±20% CASE-A-3216-16(mm) Tantalum Capacitors ROHS

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
SY8-0J476M-RA
Capacitors >> Tantalum Capacitors SY8-0J476M-RA
47uF 6.3V ±20% CASE-A-3216 Tantalum Capacitors ROHS

47uF 6.3V ±20% CASE-A-3216 Tantalum Capacitors ROHS

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors
Product Number SY8-0J476M-RA SY8-0J476M-RA
Product Name Capacitors Capacitors >> Tantalum Capacitors
Technology Film Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C145U010DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - C11CF0R4B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details