Kyocera Corporation SMD 10uF 6.3V 3 Ohm Capacitor TAJB106M006RNJ

Description
Cap Tant Solid 10uF 6.3V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 3 Ohm 125°C T/R Product overview: TAJB106M006RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 6.3V, 3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 6.3V, 3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB106M006RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 10uF 6.3V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 3 Ohm 125°C T/R Product overview: TAJB106M006RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 6.3V, 3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 6.3V, 3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB106M006RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10uF 6.3V 3 Ohm Capacitor
59-TAJB106M006RNJ
SMD 10uF 6.3V 3 Ohm Capacitor 59-TAJB106M006RNJ
Cap Tant Solid 10uF 6.3V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 3 Ohm 125°C T/R Product overview: TAJB106M006RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 6.3V, 3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 6.3V, 3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB106M006RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 6.3V B CASE 20% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 3 Ohm 125°C T/R Product overview: TAJB106M006RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 6.3V, 3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 6.3V, 3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB106M006RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-3874-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3874-1-ND
Tantalum Capacitors 478-3874-1-ND
10µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 3Ohm

10µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 3Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3874-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3874-6-ND
Tantalum Capacitors 478-3874-6-ND
10µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 3Ohm

10µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 3Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-3874-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3874-2-ND
Tantalum Capacitors 478-3874-2-ND
10µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 3Ohm

10µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric), 1210 3Ohm

Buy Now Datasheet
CAP TANT 10UF 20% 6.3V 1411 - 66-TAJB106M006RNJ - Utmel Electronic Limited
Hong Kong, China
CAP TANT 10UF 20% 6.3V 1411
66-TAJB106M006RNJ
CAP TANT 10UF 20% 6.3V 1411 66-TAJB106M006RNJ
CAP TANT 10UF 20% 6.3V 1411

CAP TANT 10UF 20% 6.3V 1411

Supplier's Site
Capacitors - Tantalum Capacitors - TAJB106M006RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJB106M006RNJ
Capacitors - Tantalum Capacitors TAJB106M006RNJ
CAP TANT 10UF 20% 6.3V 1411

CAP TANT 10UF 20% 6.3V 1411

Supplier's Site
Tantalum Capacitor, 10Uf, 6.3V, 1210 20%, Full Reel; Capacitance Kyocera Avx - 30H0317 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 6.3V, 1210 20%, Full Reel; Capacitance Kyocera Avx
30H0317
Tantalum Capacitor, 10Uf, 6.3V, 1210 20%, Full Reel; Capacitance Kyocera Avx 30H0317
TANTALUM CAPACITOR, 10UF, 6.3V, 1210 20%, FULL REEL; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:3ohm; Manufacturer Size Code:B; Failure Rate:-; Case Size:1411 RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 6.3V, 1210 20%, FULL REEL; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:3ohm; Manufacturer Size Code:B; Failure Rate:-; Case Size:1411 RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Taj Series, 10 F, 20%, 6.3 V, 1411 [3528 Metric], B Rohs Compliant Kyocera Avx - 95W8718 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Taj Series, 10 F, 20%, 6.3 V, 1411 [3528 Metric], B Rohs Compliant Kyocera Avx
95W8718
Surface Mount Tantalum Capacitor, Taj Series, 10 F, 20%, 6.3 V, 1411 [3528 Metric], B Rohs Compliant Kyocera Avx 95W8718
Surface Mount Tantalum Capacitor, TAJ Series, 10 F, 20%, 6.3 V, 1411 [3528 Metric], B RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TAJ Series, 10 F, 20%, 6.3 V, 1411 [3528 Metric], B RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TAJB106M006RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJB106M006RNJ
Tantalum Capacitors TAJB106M006RNJ
CAP TANT 10UF 20% 6.3V 1411

CAP TANT 10UF 20% 6.3V 1411

Supplier's Site Datasheet
Tantalum Capacitors - TAJB106M006RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJB106M006RNJ
Tantalum Capacitors TAJB106M006RNJ
CAP TANT 10UF 20% 6.3V 1411

CAP TANT 10UF 20% 6.3V 1411

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
TAJB106M006RNJ
Capacitors >> Tantalum Capacitors TAJB106M006RNJ
10uF 6.3V 3Ω@100kHz ±20% CASE-B-3528 Tantalum Capacitors ROHS

10uF 6.3V 3Ω@100kHz ±20% CASE-B-3528 Tantalum Capacitors ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TAJB106M006RNJ 478-3874-1-ND 478-3874-6-ND 66-TAJB106M006RNJ TAJB106M006RNJ 30H0317 95W8718 TAJB106M006RNJ TAJB106M006RNJ TAJB106M006RNJ
Product Name SMD 10uF 6.3V 3 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors CAP TANT 10UF 20% 6.3V 1411 Capacitors - Tantalum Capacitors Tantalum Capacitor, 10Uf, 6.3V, 1210 20%, Full Reel; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Taj Series, 10 F, 20%, 6.3 V, 1411 [3528 Metric], B Rohs Compliant Kyocera Avx Tantalum Capacitors Tantalum Capacitors Capacitors >> Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Packing Method Tape and Reel Tape Reel Digi-Reel® Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 226XMPL020MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Film Capacitors - 1725888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C11AH1R7C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details