SMD Chip Tantalum 2312 220uF 6.3Vdc 10%
SMD Chip Tantalum 2312 220uF 6.3Vdc 10%
220µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.2Ohm
220µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.2Ohm
220µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 1.2Ohm
Cap Tant Solid 220uF 6.3V C CASE 10%( 6 X 3.2 X 2.6mm) Inward L SMD 6032-28 1.2 Ohm 125°C T/R Product overview: TAJC227K006RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 6.3V, 1.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 6.3V, 1.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC227K006RNJ can be used for catalog matching and distributor lookup.
CAP TANT 220UF 10% 6.3V 2312
220uF 6.3V 1.2Ω@100kHz ±10% CASE-C-6032 Tantalum Capacitors ROHS
TANTALUM CAPACITOR, 220UF, 6.3V, 1.2 OHM, 0.1, 2312; Capacitance:220µF; Voltage(DC):6.3V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:1.2ohm; Manufacturer Size Code:C; Failure Rate:-; Case Size:2312 RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TAJ Series, 220 F, 10%, 6.3 V, 2312 [6032 Metric], C RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TAJ Series, 220 F, 10%, 6.3 V, 2312 [6032 Metric], C RoHS Compliant: Yes
CAP TANT 220UF 10% 6.3V 2312
CAP TANT 220UF 10% 6.3V 2312
| RS Components, Ltd. | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1360286 | 478-1713-6-ND | 478-1713-2-ND | 59-TAJC227K006RNJ | TAJC227K006RNJ | TAJC227K006RNJ | 60R5948 | 38H9135 | TAJC227K006RNJ | TAJC227K006RNJ |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | SMD 220uF 6.3V 1.2 Ohm Capacitor | Tantalum Capacitors | Capacitors >> Tantalum Capacitors | Tantalum Capacitor, 220Uf, 6.3V, 1.2 Ohm, 0.1, 2312; Capacitance Kyocera Avx | Surface Mount Tantalum Capacitor, Taj Series, 220 F, 10%, 6.3 V, 2312 [6032 Metric], C Rohs Compliant Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |||||
| Applications | Automotive | General Purpose | General Purpose | |||||||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | |||||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum |