Kyocera Corporation Tantalum Capacitors TAJD107M016RNJ

Description
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-3919-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3919-1-ND
Tantalum Capacitors 478-3919-1-ND
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm

100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3919-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3919-6-ND
Tantalum Capacitors 478-3919-6-ND
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm

100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-3919-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-3919-2-ND
Tantalum Capacitors 478-3919-2-ND
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm

100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 600mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 100uF 16V 0.6 Ohm Capacitor
59-TAJD107M016RNJ
SMD 100uF 16V 0.6 Ohm Capacitor 59-TAJD107M016RNJ
Cap Tant Solid 100uF 16V D CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.6 Ohm 125°C T/R Product overview: TAJD107M016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V, 0.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, 0.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJD107M016RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 100uF 16V D CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.6 Ohm 125°C T/R Product overview: TAJD107M016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 16V, 0.6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 16V, 0.6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJD107M016RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TAJD107M016RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJD107M016RNJ
Capacitors - Tantalum Capacitors TAJD107M016RNJ
CAP TANT 100UF 20% 16V 2917

CAP TANT 100UF 20% 16V 2917

Supplier's Site
Tantalum Capacitor, 100Uf, 16V, 0.6 Ohm, 0.2, 2917; Capacitance Kyocera Avx - 60R5981 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 16V, 0.6 Ohm, 0.2, 2917; Capacitance Kyocera Avx
60R5981
Tantalum Capacitor, 100Uf, 16V, 0.6 Ohm, 0.2, 2917; Capacitance Kyocera Avx 60R5981
TANTALUM CAPACITOR, 100UF, 16V, 0.6 OHM, 0.2, 2917; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.6ohm; Manufacturer Size Code:D; Product Length:7.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF, 16V, 0.6 OHM, 0.2, 2917; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.6ohm; Manufacturer Size Code:D; Product Length:7.3mm RoHS Compliant: Yes

Supplier's Site
Cap, 100Μf, 16V, 20%; Capacitance Kyocera Avx - 55AC3842 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 16V, 20%; Capacitance Kyocera Avx
55AC3842
Cap, 100Μf, 16V, 20%; Capacitance Kyocera Avx 55AC3842
CAP, 100µF, 16V, 20%; Capacitance:100µF; Voltage Rating:16V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 100µF, 16V, 20%; Capacitance:100µF; Voltage Rating:16V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Μf, 16V, 20%, Reel; Capacitance Kyocera Avx - 18AC0609 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 16V, 20%, Reel; Capacitance Kyocera Avx
18AC0609
Cap, 100Μf, 16V, 20%, Reel; Capacitance Kyocera Avx 18AC0609
CAP, 100µF, 16V, 20%, REEL; Capacitance:100µF; Voltage Rating:16V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 100µF, 16V, 20%, REEL; Capacitance:100µF; Voltage Rating:16V; Tantalum Capacitor Case:2917 [7343 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
TAJD107M016RNJ
Capacitors >> Tantalum Capacitors TAJD107M016RNJ
100uF 16V 600mΩ@100kHz ±20% CASE-D-7343 Tantalum Capacitors ROHS

100uF 16V 600mΩ@100kHz ±20% CASE-D-7343 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Tantalum Capacitors - TAJD107M016RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJD107M016RNJ
Tantalum Capacitors TAJD107M016RNJ
CAP TANT 100UF 20% 16V 2917

CAP TANT 100UF 20% 16V 2917

Supplier's Site Datasheet
Tantalum Capacitors - TAJD107M016RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJD107M016RNJ
Tantalum Capacitors TAJD107M016RNJ
CAP TANT 100UF 20% 16V 2917

CAP TANT 100UF 20% 16V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-3919-1-ND 478-3919-6-ND 59-TAJD107M016RNJ TAJD107M016RNJ 60R5981 55AC3842 TAJD107M016RNJ TAJD107M016RNJ TAJD107M016RNJ
Product Name Tantalum Capacitors Tantalum Capacitors SMD 100uF 16V 0.6 Ohm Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitor, 100Uf, 16V, 0.6 Ohm, 0.2, 2917; Capacitance Kyocera Avx Cap, 100Μf, 16V, 20%; Capacitance Kyocera Avx Capacitors >> Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - 1763-0603B104K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Polymer - 107XMPL002MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Aluminium Capacitors - 1701167 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details