Kyocera Corporation SMD 220uF 10V 0.5 Ohm Capacitor TAJC227M010RNJ

Description
Cap Tant Solid 220uF 10V C CASE 20% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.5 Ohm 125°C T/R Product overview: TAJC227M010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 10V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 10V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC227M010RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 220uF 10V C CASE 20% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.5 Ohm 125°C T/R Product overview: TAJC227M010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 10V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 10V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC227M010RNJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 220uF 10V 0.5 Ohm Capacitor
59-TAJC227M010RNJ
SMD 220uF 10V 0.5 Ohm Capacitor 59-TAJC227M010RNJ
Cap Tant Solid 220uF 10V C CASE 20% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.5 Ohm 125°C T/R Product overview: TAJC227M010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 10V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 10V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC227M010RNJ can be used for catalog matching and distributor lookup.

Cap Tant Solid 220uF 10V C CASE 20% (6 X 3.2 X 2.6mm) Inward L SMD 6032-28 0.5 Ohm 125°C T/R Product overview: TAJC227M010RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 10V, 0.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 10V, 0.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJC227M010RNJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TAJC227M010RNJ - 727473-TAJC227M010RNJ - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TAJC227M010RNJ
727473-TAJC227M010RNJ
Tantalum Capacitors - TAJC227M010RNJ 727473-TAJC227M010RNJ
Manufacturer: AVX Corporation Win Source Part Number: 727473-TAJC227M010RN J Series: TAJ Packaging: Reel - TR Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2312 Mounting: SMD Capacitance: 220μF Tolerance: ±20% ESR (Equivalent Series Resistance): 500 mOhm Manufacturer Size Code: C Size: 0.236" L x 0.126" W (6.00mm x 3.20mm) Family Name: TAJ Categories: Capacitors Manufacturer Homepage: www.avx.com Height - Seated (Maximum): 0.110" (2.80mm) Voltage Rating DC: 10V Alternative Parts (Cross-Reference): T491C227M010ZT; TA010TCM227MCR; TAJC227M010HNJ; Introduction Date: December 31, 2002 ECCN: EAR99 Country of Origin: Czech Republic, Mexico Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 727473-TAJC227M010RNJ
Series: TAJ
Packaging: Reel - TR
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2312
Mounting: SMD
Capacitance: 220μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 500 mOhm
Manufacturer Size Code: C
Size: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Family Name: TAJ
Categories: Capacitors
Manufacturer Homepage: www.avx.com
Height - Seated (Maximum): 0.110" (2.80mm)
Voltage Rating DC: 10V
Alternative Parts (Cross-Reference): T491C227M010ZT; TA010TCM227MCR; TAJC227M010HNJ;
Introduction Date: December 31, 2002
ECCN: EAR99
Country of Origin: Czech Republic, Mexico
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Tantalum Capacitors - 478-8899-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8899-1-ND
Tantalum Capacitors 478-8899-1-ND
220µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 500mOhm

220µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8899-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8899-2-ND
Tantalum Capacitors 478-8899-2-ND
220µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 500mOhm

220µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8899-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8899-6-ND
Tantalum Capacitors 478-8899-6-ND
220µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 500mOhm

220µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 500mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TAJC227M010RNJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TAJC227M010RNJ
Capacitors - Tantalum Capacitors TAJC227M010RNJ
CAP TANT 220UF 20% 10V 2312

CAP TANT 220UF 20% 10V 2312

Supplier's Site
Tantalum Capacitors - TAJC227M010RNJ - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TAJC227M010RNJ
Tantalum Capacitors TAJC227M010RNJ
CAP TANT 220UF 20% 10V 2312

CAP TANT 220UF 20% 10V 2312

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
TAJC227M010RNJ
Capacitors >> Tantalum Capacitors TAJC227M010RNJ
220uF 10V 500mΩ@100kHz ±20% CASE-C-6032 Tantalum Capacitors ROHS

220uF 10V 500mΩ@100kHz ±20% CASE-C-6032 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Capacitor, Tantalum, 220Uf, 10V, 2312; Capacitance Kyocera Avx - 96Y7953 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 220Uf, 10V, 2312; Capacitance Kyocera Avx
96Y7953
Capacitor, Tantalum, 220Uf, 10V, 2312; Capacitance Kyocera Avx 96Y7953
CAPACITOR, TANTALUM, 220UF, 10V, 2312; Capacitance:220µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:469mA RoHS Compliant: Yes

CAPACITOR, TANTALUM, 220UF, 10V, 2312; Capacitance:220µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:469mA RoHS Compliant: Yes

Supplier's Site
Tantalum Chips / T&r Rohs Compliant Kyocera Avx - 74T5344 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Chips / T&r Rohs Compliant Kyocera Avx
74T5344
Tantalum Chips / T&r Rohs Compliant Kyocera Avx 74T5344
TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

TANTALUM CHIPS / T&R ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitors - TAJC227M010RNJ - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TAJC227M010RNJ
Tantalum Capacitors TAJC227M010RNJ
CAP TANT 220UF 20% 10V 2312

CAP TANT 220UF 20% 10V 2312

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TAJC227M010RNJ 727473-TAJC227M010RNJ 478-8899-1-ND 478-8899-6-ND TAJC227M010RNJ TAJC227M010RNJ TAJC227M010RNJ 96Y7953 74T5344 TAJC227M010RNJ
Product Name SMD 220uF 10V 0.5 Ohm Capacitor Tantalum Capacitors - TAJC227M010RNJ Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitors >> Tantalum Capacitors Capacitor, Tantalum, 220Uf, 10V, 2312; Capacitance Kyocera Avx Tantalum Chips / T&r Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts 10 volts 10 volts
Packing Method Tape and Reel Tape Reel; Reel - TR Tape Reel Digi-Reel® Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C234U010BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100680FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details