Vishay Intertechnology, Inc. Tantalum - Polymer Capacitors T55P475M010C0500

Description
4.7µF Molded Tantalum Polymer Capacitor 10V 0805 (2012 Metric) 500mOhm @ 100kHz
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Polymer Capacitor 10V 0805 (2012 Metric) 500mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 718-2071-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2071-1-ND
Tantalum - Polymer Capacitors 718-2071-1-ND
4.7µF Molded Tantalum Polymer Capacitor 10V 0805 (2012 Metric) 500mOhm @ 100kHz

4.7µF Molded Tantalum Polymer Capacitor 10V 0805 (2012 Metric) 500mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2071-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2071-2-ND
Tantalum - Polymer Capacitors 718-2071-2-ND
4.7µF Molded Tantalum Polymer Capacitor 10V 0805 (2012 Metric) 500mOhm @ 100kHz

4.7µF Molded Tantalum Polymer Capacitor 10V 0805 (2012 Metric) 500mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2071-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2071-6-ND
Tantalum - Polymer Capacitors 718-2071-6-ND
4.7µF Molded Tantalum Polymer Capacitor 10V 0805 (2012 Metric) 500mOhm @ 100kHz

4.7µF Molded Tantalum Polymer Capacitor 10V 0805 (2012 Metric) 500mOhm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
4.7uF 10V Capacitor
70-T55P475M010C0500
4.7uF 10V Capacitor 70-T55P475M010C0500
4.7uF 10V 20% 0805 Tantalum Capacitor, 500mR ESR, 105C Product overview: T55P475M010C0500 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, 10V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55P475M010C0500 can be used for catalog matching and distributor lookup.

4.7uF 10V 20% 0805 Tantalum Capacitor, 500mR ESR, 105C Product overview: T55P475M010C0500 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7uF, 10V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T55P475M010C0500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - 1359833-T55P475M010C0500 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum - Polymer Capacitors
1359833-T55P475M010C0500
Capacitors - Tantalum - Polymer Capacitors 1359833-T55P475M010C0500
Win Source Part Number: 1359833-T55P475M010C 0500 Category: Capacitors - Tantalum - Polymer Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 57 pct. Type: Molded MSL Level: 3 (168 Hours) Mfr: Vishay Sprague Series: vPolyTan™ T55 Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 0805 (2012 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 4.7 µF Tolerance: ±20% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 500mOhm @ 100kHz Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.047" (1.20mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: P

Win Source Part Number: 1359833-T55P475M010C0500
Category: Capacitors - Tantalum - Polymer Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 57 pct.
Type: Molded
MSL Level: 3 (168 Hours)
Mfr: Vishay Sprague
Series: vPolyTan™ T55
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 0805 (2012 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 4.7 µF
Tolerance: ±20%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 500mOhm @ 100kHz
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.047" (1.20mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: P

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
T55P475M010C0500
Capacitors >> Tantalum Capacitors T55P475M010C0500
4.7uF 10V 500mΩ@100kHz ±20% 0805 Tantalum Capacitors ROHS

4.7uF 10V 500mΩ@100kHz ±20% 0805 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Tantalum Capacitor, 4.7Uf, 10V, Case P; Capacitance Vishay - 26Y9152 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 10V, Case P; Capacitance Vishay
26Y9152
Tantalum Capacitor, 4.7Uf, 10V, Case P; Capacitance Vishay 26Y9152
TANTALUM CAPACITOR, 4.7UF, 10V, CASE P; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:P; ESR:0.5ohm; Capacitor Case / Package:0805 [2012 Metric]; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF, 10V, CASE P; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:P; ESR:0.5ohm; Capacitor Case / Package:0805 [2012 Metric]; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 4.7Uf, 10V, Case P, Reel; Capacitance Vishay - 84X8334 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 4.7Uf, 10V, Case P, Reel; Capacitance Vishay
84X8334
Tantalum Capacitor, 4.7Uf, 10V, Case P, Reel; Capacitance Vishay 84X8334
TANTALUM CAPACITOR, 4.7UF, 10V, CASE P, REEL; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:P; ESR:0.5ohm; Capacitor Case / Package:0805 [2012 Metric]; Product Length:2mm; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 4.7UF, 10V, CASE P, REEL; Capacitance:4.7µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:P; ESR:0.5ohm; Capacitor Case / Package:0805 [2012 Metric]; Product Length:2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T55P475M010C0500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T55P475M010C0500
Capacitors - Tantalum - Polymer Capacitors T55P475M010C0500
CAP TANT POLY 4.7UF 10V 0805

CAP TANT POLY 4.7UF 10V 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-2071-1-ND 718-2071-6-ND 70-T55P475M010C0500 1359833-T55P475M010C0500 T55P475M010C0500 26Y9152 T55P475M010C0500
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors 4.7uF 10V Capacitor Capacitors - Tantalum - Polymer Capacitors Capacitors >> Tantalum Capacitors Tantalum Capacitor, 4.7Uf, 10V, Case P; Capacitance Vishay Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701020 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-380LX122M160K032 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1763-0603B103K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details