Vishay Intertechnology, Inc. Tantalum - Polymer Capacitors T58W9105M035C0500

Description
1µF Molded Tantalum Polymer Capacitor 35V 0805 (2012 Metric) 500mOhm @ 100kHz
Request a Quote Datasheet
Description
1µF Molded Tantalum Polymer Capacitor 35V 0805 (2012 Metric) 500mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 718-2209-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2209-1-ND
Tantalum - Polymer Capacitors 718-2209-1-ND
1µF Molded Tantalum Polymer Capacitor 35V 0805 (2012 Metric) 500mOhm @ 100kHz

1µF Molded Tantalum Polymer Capacitor 35V 0805 (2012 Metric) 500mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2209-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2209-2-ND
Tantalum - Polymer Capacitors 718-2209-2-ND
1µF Molded Tantalum Polymer Capacitor 35V 0805 (2012 Metric) 500mOhm @ 100kHz

1µF Molded Tantalum Polymer Capacitor 35V 0805 (2012 Metric) 500mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 718-2209-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
718-2209-6-ND
Tantalum - Polymer Capacitors 718-2209-6-ND
1µF Molded Tantalum Polymer Capacitor 35V 0805 (2012 Metric) 500mOhm @ 100kHz

1µF Molded Tantalum Polymer Capacitor 35V 0805 (2012 Metric) 500mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - 1329292-T58W9105M035C0500 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum - Polymer Capacitors
1329292-T58W9105M035C0500
Capacitors - Tantalum - Polymer Capacitors 1329292-T58W9105M035C0500
Manufacturer: Vishay Polytech Win Source Part Number: 1329292-T58W9105M035 C0500 Category: Capacitors>Tantalum - Polymer Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 4,000 Mounting: Surface Mount Capacitance: 1 µF Tolerance: ±20% Voltage - Rated: 35 V ESR (Equivalent Series Resistance): 500mOhm @ 100kHz Lifetime @ Temp.: 1000 Hrs @ 85°C Manufacturer Size Code: W9 Temperature Range - Operating: -55°C ~ 105°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-2209-6,718-2209- 1,718-2209-2 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Polytech
Win Source Part Number: 1329292-T58W9105M035C0500
Category: Capacitors>Tantalum - Polymer Capacitors
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 4,000
Mounting: Surface Mount
Capacitance: 1 µF
Tolerance: ±20%
Voltage - Rated: 35 V
ESR (Equivalent Series Resistance): 500mOhm @ 100kHz
Lifetime @ Temp.: 1000 Hrs @ 85°C
Manufacturer Size Code: W9
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-2209-6,718-2209-1,718-2209-2
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Tantalum Capacitors - Polymer 1uF 35volts 20% 500mohms maxESR Product overview: T58W9105M035C0500 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T58W9105M035C0500 can be used for catalog matching and distributor lookup.

Tantalum Capacitors - Polymer 1uF 35volts 20% 500mohms maxESR Product overview: T58W9105M035C0500 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T58W9105M035C0500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP TANT POLY 1UF 35V 0805 - 874-T58W9105M035C0500 - Utmel Electronic Limited
Hong Kong, China
CAP TANT POLY 1UF 35V 0805
874-T58W9105M035C0500
CAP TANT POLY 1UF 35V 0805 874-T58W9105M035C0500
CAP TANT POLY 1UF 35V 0805

CAP TANT POLY 1UF 35V 0805

Supplier's Site
Cap, 1Uf, 35V, Tant, Polymer, W; Capacitance Vishay - 81AH8636 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 35V, Tant, Polymer, W; Capacitance Vishay
81AH8636
Cap, 1Uf, 35V, Tant, Polymer, W; Capacitance Vishay 81AH8636
CAP, 1UF, 35V, TANT, POLYMER, W; Capacitance:1µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Manufacturer Size Code:W; ESR:0.5ohm; Capacitor Case / Package:0805 [2012 Metric]; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

CAP, 1UF, 35V, TANT, POLYMER, W; Capacitance:1µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Manufacturer Size Code:W; ESR:0.5ohm; Capacitor Case / Package:0805 [2012 Metric]; Product Length:2mm; Product Width:1.25mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Uf, 35V, Tant, Polymer, W Rohs Compliant Vishay - 66AH7385 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 35V, Tant, Polymer, W Rohs Compliant Vishay
66AH7385
Cap, 1Uf, 35V, Tant, Polymer, W Rohs Compliant Vishay 66AH7385
CAP, 1UF, 35V, TANT, POLYMER, W ROHS COMPLIANT: YES

CAP, 1UF, 35V, TANT, POLYMER, W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 1Μf, 35V, 20%; Capacitance Vishay - 11AC4416 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 35V, 20%; Capacitance Vishay
11AC4416
Cap, 1Μf, 35V, 20%; Capacitance Vishay 11AC4416
CAP, 1µF, 35V, 20%; Capacitance:1µF; Voltage Rating:35V; Product Range:vPolyTan T58 Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:W; ESR:0.5ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

CAP, 1µF, 35V, 20%; Capacitance:1µF; Voltage Rating:35V; Product Range:vPolyTan T58 Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:W; ESR:0.5ohm; Operating Temperature Min:-55°C; Operating Temperature Max:105°C; RoHS Compliant: Yes

Supplier's Site
Cap, 1Uf, 35V, Tant, Polymer, W; Capacitance Vishay - 99Y7558 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 35V, Tant, Polymer, W; Capacitance Vishay
99Y7558
Cap, 1Uf, 35V, Tant, Polymer, W; Capacitance Vishay 99Y7558
CAP, 1UF, 35V, TANT, POLYMER, W; Capacitance:1µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Manufacturer Size Code:W; ESR:0.5ohm; Product Length:2mm; Product Width:1.25mm; Product Height:0.9mm; Series Name:vPolyTan T58 RoHS Compliant: Yes

CAP, 1UF, 35V, TANT, POLYMER, W; Capacitance:1µF; Capacitance Tolerance:± 20%; Voltage(DC):35V; Manufacturer Size Code:W; ESR:0.5ohm; Product Length:2mm; Product Width:1.25mm; Product Height:0.9mm; Series Name:vPolyTan T58 RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
T58W9105M035C0500
Capacitors >> Tantalum Capacitors T58W9105M035C0500
1uF 35V 500mΩ@100kHz ±20% 0805 Tantalum Capacitors ROHS

1uF 35V 500mΩ@100kHz ±20% 0805 Tantalum Capacitors ROHS

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T58W9105M035C0500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T58W9105M035C0500
Capacitors - Tantalum - Polymer Capacitors T58W9105M035C0500
CAP TANT POLY 1UF 35V 0805

CAP TANT POLY 1UF 35V 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-2209-1-ND 718-2209-6-ND 1329292-T58W9105M035C0500 70-T58W9105M035C0500 874-T58W9105M035C0500 81AH8636 66AH7385 11AC4416 T58W9105M035C0500 T58W9105M035C0500
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors 1uF Capacitor CAP TANT POLY 1UF 35V 0805 Cap, 1Uf, 35V, Tant, Polymer, W; Capacitance Vishay Cap, 1Uf, 35V, Tant, Polymer, W Rohs Compliant Vishay Cap, 1Μf, 35V, 20%; Capacitance Vishay Capacitors >> Tantalum Capacitors Capacitors - Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107AXZ050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701279 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-040220500472JXTFM2TR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details