Cap Tant Solid 10uF 16V B CASE 20%( 3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2.8 Ohm 125°C T/R Product overview: TAJB106M016RNJ from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V, 2.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, 2.8 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TAJB106M016RNJ can be used for catalog matching and distributor lookup.
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 2.8Ohm
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 2.8Ohm
10µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 2.8Ohm
CAP TANT 10UF 20% 16V 1411
TANTALUM CAPACITOR, 10UF, 16V, 2.8 OHM, 0.2, 1210, FULL REEL; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:2.8ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes
TANTALUM CAPACITOR, 10UF, 16V, 2.8 OHM, 0.2, 1210; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:2.8ohm; Manufacturer Size Code:B; Failure Rate:-; Product Width:2.8mmRoHS Compliant: Yes
CAP, 10µF, 16V, 20%, REEL; Capacitance:10µF; Voltage Rating:16V; Tantalum Capacitor Case:1411 [3528 Metric]; Product Range:TAJ Series; Capacitance Tolerance:± 20%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TAJ Series, 10 F, 20%, 16 V, 1411 [3528 Metric], B RoHS Compliant: Yes
10uF 16V 2.8Ω@100kHz ±20% CASE-B-3528 Tantalum Capacitors ROHS
CAP TANT 10UF 20% 16V 1411
CAP TANT 10UF 20% 16V 1411
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1360203 | 59-TAJB106M016RNJ | 478-1675-1-ND | 478-1675-6-ND | TAJB106M016RNJ | 30H0323 | 60R5874 | 12AC2494 | 95W8719 | TAJB106M016RNJ | TAJB106M016RNJ | TAJB106M016RNJ |
| Product Name | Tantalum Capacitors | SMD 10uF 16V 2.8 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 10Uf, 16V, 2.8 Ohm, 0.2, 1210, Full Reel; Capacitance Kyocera Avx | Tantalum Capacitor, 10Uf, 16V, 2.8 Ohm, 0.2, 1210; Capacitance Kyocera Avx | Cap, 10Μf, 16V, 20%, Reel; Capacitance Kyocera Avx | Surface Mount Tantalum Capacitor, Taj Series, 10 F, 20%, 16 V, 1411 [3528 Metric], B Rohs Compliant Kyocera Avx | Capacitors >> Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | Fixed | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | Yes | ||||||
| Electrolytic Capacitors | Tantalum; Electrolytic | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | ||||||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||||||||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |