KEMET Electronics Corporation SMD 220uF 10V Capacitor T520D227M010ATE025

Description
220uF 10V Tantalum Capacitor, SMD, 2917, 20% Tol, 25mR ESR Product overview: T520D227M010ATE025 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 10V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520D227M010ATE02 5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
220uF 10V Tantalum Capacitor, SMD, 2917, 20% Tol, 25mR ESR Product overview: T520D227M010ATE025 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 10V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520D227M010ATE02 5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 220uF 10V Capacitor
70-T520D227M010ATE025
SMD 220uF 10V Capacitor 70-T520D227M010ATE025
220uF 10V Tantalum Capacitor, SMD, 2917, 20% Tol, 25mR ESR Product overview: T520D227M010ATE025 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 10V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520D227M010ATE02 5 can be used for catalog matching and distributor lookup.

220uF 10V Tantalum Capacitor, SMD, 2917, 20% Tol, 25mR ESR Product overview: T520D227M010ATE025 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 10V, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-T520D227M010ATE025 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Polymer Capacitors - 147702 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
147702
Polymer Capacitors 147702
KEMET T520D227M010ATE025

KEMET T520D227M010ATE025

Supplier's Site
Polymer Capacitors - 147702P - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
147702P
Polymer Capacitors 147702P
T520 SMT polymer cap, caseD, 10V 220uF

T520 SMT polymer cap, caseD, 10V 220uF

Supplier's Site
Polymer Capacitors - 1734949 - RS Components, Ltd.
Corby, Northants, United Kingdom
Polymer Capacitors
1734949
Polymer Capacitors 1734949
KEMET T520D227M010ATE025

KEMET T520D227M010ATE025

Supplier's Site
Tantalum - Polymer Capacitors - 399-4046-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-4046-1-ND
Tantalum - Polymer Capacitors 399-4046-1-ND
220µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 25mOhm @ 100kHz

220µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 25mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-4046-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-4046-2-ND
Tantalum - Polymer Capacitors 399-4046-2-ND
220µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 25mOhm @ 100kHz

220µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 25mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 399-4046-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
399-4046-6-ND
Tantalum - Polymer Capacitors 399-4046-6-ND
220µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 25mOhm @ 100kHz

220µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 25mOhm @ 100kHz

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Tantalum Capacitors
T520D227M010ATE025
Capacitors >> Tantalum Capacitors T520D227M010ATE025
220uF 10V 25mΩ@100kHz ±20% CASE-D-7343 Tantalum Capacitors ROHS

220uF 10V 25mΩ@100kHz ±20% CASE-D-7343 Tantalum Capacitors ROHS

Supplier's Site Datasheet
CAP TANT POLY 220UF 10V 2917 - 417-T520D227M010ATE025 - Utmel Electronic Limited
Hong Kong, China
CAP TANT POLY 220UF 10V 2917
417-T520D227M010ATE025
CAP TANT POLY 220UF 10V 2917 417-T520D227M010ATE025
CAP TANT POLY 220UF 10V 2917

CAP TANT POLY 220UF 10V 2917

Supplier's Site
Tantalum - Polymer Capacitors - T520D227M010ATE025 - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
T520D227M010ATE025
Tantalum - Polymer Capacitors T520D227M010ATE025
CAP TANT POLY 220UF 10V 2917

CAP TANT POLY 220UF 10V 2917

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - T520D227M010ATE025 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
T520D227M010ATE025
Capacitors - Tantalum - Polymer Capacitors T520D227M010ATE025
CAP TANT POLY 220UF 10V 2917

CAP TANT POLY 220UF 10V 2917

Supplier's Site
Tantalum Capacitor, 220Uf 10V 0.025 Ohm 20%, 7343-31; Capacitance Kemet - 12N2828 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 220Uf 10V 0.025 Ohm 20%, 7343-31; Capacitance Kemet
12N2828
Tantalum Capacitor, 220Uf 10V 0.025 Ohm 20%, 7343-31; Capacitance Kemet 12N2828
TANTALUM CAPACITOR, 220UF 10V 0.025 OHM 20%, 7343-31; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:D; ESR:0.025ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 220UF 10V 0.025 OHM 20%, 7343-31; Capacitance:220µF; Capacitance Tolerance:± 20%; Voltage(DC):10V; Manufacturer Size Code:D; ESR:0.025ohm; Capacitor Case / Package:2917 [7343 Metric]; Product Length:7.3mm RoHS Compliant: Yes

Supplier's Site
Cap, 220Μf, 10V, 20%; Capacitance Kemet - 81Y7446 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Μf, 10V, 20%; Capacitance Kemet
81Y7446
Cap, 220Μf, 10V, 20%; Capacitance Kemet 81Y7446
CAP, 220µF, 10V, 20%; Capacitance:220µF; Voltage Rating:10V; Product Range:T52X KO-CAP® Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.025ohm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 220µF, 10V, 20%; Capacitance:220µF; Voltage Rating:10V; Product Range:T52X KO-CAP® Series; Capacitance Tolerance:± 20%; Manufacturer Size Code:D; ESR:0.025ohm; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Uf, 10V, Tant, Polymer, D Rohs Compliant Kemet - 66AH7379 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 10V, Tant, Polymer, D Rohs Compliant Kemet
66AH7379
Cap, 220Uf, 10V, Tant, Polymer, D Rohs Compliant Kemet 66AH7379
CAP, 220UF, 10V, TANT, POLYMER, D ROHS COMPLIANT: YES

CAP, 220UF, 10V, TANT, POLYMER, D ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey LCSC Electronics Technology (HK) Limited Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 70-T520D227M010ATE025 147702 147702P 399-4046-1-ND 399-4046-6-ND T520D227M010ATE025 417-T520D227M010ATE025 T520D227M010ATE025 T520D227M010ATE025 12N2828 81Y7446 66AH7379
Product Name SMD 220uF 10V Capacitor Polymer Capacitors Polymer Capacitors Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitors >> Tantalum Capacitors CAP TANT POLY 220UF 10V 2917 Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors Tantalum Capacitor, 220Uf 10V 0.025 Ohm 20%, 7343-31; Capacitance Kemet Cap, 220Μf, 10V, 20%; Capacitance Kemet Cap, 220Uf, 10V, Tant, Polymer, D Rohs Compliant Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes Yes Yes Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C144U020EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Ceramic Capacitors - 1763-1171-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers